Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 10-MSOP
Voltage - Working 4 to 80V
Win Source Part Number 129557-LT4356MPMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4356MPMS-1#TRPBF CAD Model

Description

Linear Technology's LT4356MPMS-1#TRPBF Surge Stopper

The LT4356MPMS-1#TRPBF is a highly robust surge stopper device designed by Linear Technology to protect sensitive electronic systems from high voltage spikes and surges. This versatile component is an essential safeguard for systems that are exposed to unpredictable voltage fluctuations, such as those found in automotive, industrial, and avionic applications.

Key Features

  • Wide Operating Voltage Range: The LT4356MPMS-1#TRPBF can handle a wide input voltage range, making it suitable for a variety of applications.
  • Overvoltage Protection: This device provides overvoltage protection by controlling the gate of an external N-channel MOSFET, effectively limiting the output voltage during a surge event.
  • Adjustable Overvoltage Lockout: The overvoltage lockout level is adjustable, allowing designers to set a precise voltage threshold based on the needs of their specific circuit.
  • Reverse Input Protection: It also offers reverse input protection up to -40V, ensuring that the device and downstream components are not damaged by reverse polarity.
  • Low Quiescent Current: The LT4356MPMS-1#TRPBF operates with a low quiescent current, making it an energy-efficient choice for battery-powered applications.
  • High Temperature Operation: The 'MP' grade version of this device is characterized for operation from -55°C to +125°C, catering to environments that experience extreme temperature variations.

Applications

The LT4356MPMS-1#TRPBF is ideal for protecting power supplies in a multitude of environments, including:

  • Automotive electronics
  • Industrial systems
  • Avionics
  • Telecommunications infrastructure
  • Portable and battery-operated devices

With its robust set of features, the LT4356MPMS-1#TRPBF surge stopper from Linear Technology provides a reliable and efficient solution for protecting sensitive electronic circuits from voltage transients, ensuring system stability and longevity. Its adjustable settings and high-temperature resilience make it a versatile component for any designer looking to enhance the durability of their power management systems.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 400V SMD / Bidirectional Dual TBU® Protectors
Lowest to $1.5450
ECAD model for TBU-KE040-100-WH
Bourns Inc.
SURGE SUPP TBU 300MA 500VIMP SMD / TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.2010
ECAD model for TBU-CA050-300-WH
Bourns Inc.
SURGE SUPP TBU 50MA 250VIMP SMD / Bidirectional Dual TBU® Protectors
Lowest to $0.2200
ECAD model for TBU-KE025-050-WH
Semtech Corporation
1-LINE 1.0V 3.5A 0.25PF ESD SLP0
Lowest to $0.1097
ECAD model for RCLAMP1031ZCTFT
Bourns Inc.
SURGE SUPP TBU 500MA 500VIMP SMD / TBU High Speed Protectors
Lowest to $0.9220
ECAD model for TBU-CA050-500-WH
Bourns Inc.
SURGE SUPP TBU 200MA 400VIMP SMD / TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.0340
ECAD model for TBU-CA040-200-WH
Bourns Inc.
SURGE SUPP TBU 500MA 400VIMP SMD / TBU-CA Series - TBU® High-Speed Protectors
Lowest to $0.6886
ECAD model for TBU-CA040-500-WH
Bourns Inc.
SURGE SUPP TBU DL 50OHM 600VIMP / TBU High Speed Protectors
Lowest to $0.5818
ECAD model for TBU-PL060-100-WH
Linear Technology
IC REG OVP W/LATCHOFF 16SOIC
Lowest to $16.4211
ECAD model for LT4356HS-3#PBF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3387 $61.0161
6+ $16.6882 $100.1292
10+ $16.1667 $161.6670
13+ $15.6452 $203.3876
17+ $15.1237 $257.1029
23+ $13.5591 $311.8593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,285 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention