EN
  • EN
  • DE

LT4363CDE-2#TRPBF

Part No LT4363CDE-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-DFN / Surge Stopper Automotive 12-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781446-LT4363CDE-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT4363
Introduction Date December 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4363CDE-2#TRPBF CAD Model

Description

LT4363CDE-2#TRPBF - High Voltage Surge Stopper with Current Limit

The LT4363CDE-2#TRPBF is a robust surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, now part of Analog Devices, this component provides a safeguarding solution for systems that are exposed to unpredictable voltage spikes, which can occur due to lightning strikes, power supply faults, or load dump in automotive environments.

At the heart of the LT4363CDE-2#TRPBF's functionality is its capability to control the gate of an external N-channel MOSFET to act as a variable resistor during the onset of a surge, effectively limiting the output voltage to a safe threshold. This ensures that the downstream electronics are shielded from the excessive voltage, while also providing a current limit to prevent damage from overcurrent conditions.

The device operates over a wide input voltage range from 4V to 80V, making it versatile for various applications, including automotive, industrial, avionics, and telecom systems. The LT4363CDE-2#TRPBF also features an adjustable fault timer, which provides a controlled operation during prolonged overvoltage conditions, and an auto-retry function that allows the system to recover once the fault condition has been removed.

For ease of integration into existing designs, the LT4363CDE-2#TRPBF is available in a compact 12-lead (4mm × 3mm) DFN package, which is suitable for space-constrained applications. The device also includes other useful features such as an adjustable input undervoltage lockout, a status flag output to indicate fault conditions, and an ON pin to enable or disable the device.

Overall, the LT4363CDE-2#TRPBF surge stopper provides a reliable and efficient solution for protecting sensitive electronics from voltage spikes. Its combination of high-voltage operation, precise control, and compact packaging makes it an excellent choice for engineers looking to enhance the durability and reliability of their power management systems.

You May Also Be Interested in

Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.5215
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3842 $50.0682
52+ $1.9563 $101.7276
80+ $1.8952 $151.6160
110+ $1.8340 $201.7400
142+ $1.7729 $251.7518
189+ $1.5895 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess