EN
  • EN
  • DE

LT4363IDE-1#PBF

Part No LT4363IDE-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-DFN / Surge Stopper Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781451-LT4363IDE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4363
Introduction Date December 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4363IDE-1#PBF CAD Model

Description

Product Overview: LT4363IDE-1#PBF

The LT4363IDE-1#PBF from Linear Technology is a high-performance surge stopper, designed to protect sensitive electronic circuits from high voltage transients and surges. This robust device ensures the safe operation of systems by controlling the voltage supplied to the load during overvoltage events such as load dump in automotive applications, lightning strikes, or power supply faults.

Key Features

  • Wide Operating Voltage Range: The LT4363IDE-1#PBF operates over a broad range of input voltages, making it versatile for various applications.
  • Overvoltage Protection: It provides reliable protection by limiting the output voltage during an overvoltage event, preventing damage to downstream components.
  • Adjustable Overvoltage Shutdown: Users can set the overvoltage shutdown threshold to meet specific requirements, enhancing the flexibility of system design.
  • Low Quiescent Current: The device has a low current draw in standby mode, which is beneficial for power-sensitive applications.
  • High Current Capability: It is capable of handling high current loads, making it suitable for a wide range of high-power applications.
  • Robust Design: The LT4363IDE-1#PBF is built to withstand and control high surge currents without degradation, ensuring a long operational life.

Applications

The versatility of the LT4363IDE-1#PBF makes it ideal for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine systems
  • Telecommunications infrastructure
  • Power supplies and converters

Quality and Reliability

Linear Technology's LT4363IDE-1#PBF is designed with the highest standards of quality and reliability in mind. It is packaged in a thermally efficient, 12-lead plastic DFN package with a low thermal impedance, ensuring optimal performance even under high temperature conditions. With its robust design and advanced protection features, the LT4363IDE-1#PBF is an excellent choice for safeguarding critical electronic systems.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.4944
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6590 $51.9540
15+ $7.1048 $106.5720
22+ $6.8828 $151.4216
31+ $6.6607 $206.4817
39+ $6.4387 $251.1093
52+ $5.7727 $300.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess