EN
  • EN
  • DE

SE555P

Part No SE555P
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 100KHZ 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Supply Voltage - Operating 4.5 V to 18 V
Operating Supply Current 10mA
Temperature Range - Operating -55°C to 125°C
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 082114-SE555P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Safety, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian SE555P CAD Model

Description

The SE555P from Texas Instruments is a highly reliable, versatile, and high-performance timer device that is designed to offer precision timing and pulse generation solutions for a wide range of applications.

  • Family: 555 timers series
  • Type: Single bipolar timer
  • Operating Modes: Astable and monostable
  • Time Delay Mode: Controlled by one external resistor and one capacitor
  • Astable Mode: Frequency and duty cycle can be controlled independently with two external resistors and one capacitor
  • Output Current Capacity: High, can drive TTL circuits directly
  • Applications: Precision timing, pulse generation, sequential timing, time delay generation, and pulse width modulation (PWM)
  • Voltage Range: 4.5V to 16V
  • Temperature Stability: 50 ppm per degree Celsius change in temperature
  • Package: 8-pin package
  • Function: Reset function, can terminate the output pulse at any time

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2865 $50.1375
430+ $0.2351 $101.0930
660+ $0.2278 $150.3480
910+ $0.2204 $200.5640
1,175+ $0.2131 $250.3925
1,575+ $0.1910 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess