EN
  • EN
  • DE

LT4356HS-3#TRPBF

Part No LT4356HS-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC REG OVP FAULT TIMER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000305-LT4356HS-3#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Circuit Protection Surge Suppression Ics
Package Tape & Reel (TR)
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Ultra Librarian 3D Model Ultra Librarian LT4356HS-3#TRPBF CAD Model

Description

Product Overview: LT4356HS-3#TRPBF from Analog Devices Inc.

The LT4356HS-3#TRPBF is a robust surge stopper device designed by Analog Devices Inc. to protect sensitive electronic components from high voltage spikes and surges that can occur in a variety of industrial, automotive, and consumer applications. This innovative product is engineered to safeguard low voltage systems against transient overvoltages that can result from load dump in vehicles, lightning strikes, or the switching of inductive loads.

Key Features

  • Surge Protection: The LT4356HS-3#TRPBF is capable of withstanding surges up to 100V, making it an ideal solution for protecting sensitive circuits in harsh electrical environments.
  • Adjustable Overvoltage Control: Users can set the overvoltage lockout threshold with an external resistor divider, allowing for precise control over the protection level.
  • Low Quiescent Current: With its low current draw in shutdown, this device is suitable for battery-powered applications where power efficiency is crucial.
  • Wide Operating Range: The device operates effectively across a wide input voltage range, accommodating various application requirements.
  • Reverse Input Protection: It can withstand and protect against reverse input voltages without damage, enhancing the reliability of the overall system.
  • High Temperature Operation: The LT4356HS-3#TRPBF is designed to operate in high-temperature environments, with a robust construction that ensures stability and performance.

Applications

The versatile nature of the LT4356HS-3#TRPBF makes it suitable for a wide array of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power supplies
  • Avionics and marine systems
  • Telecommunication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT4356HS-3#TRPBF is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability even in the most demanding conditions. The device comes in a compact, surface-mountable package, making it easy to integrate into existing designs without requiring significant board space.

Overall, the LT4356HS-3#TRPBF from Analog Devices Inc. is an essential component for any design that requires reliable protection against voltage transients and surges, providing peace of mind and enhancing the durability of electronic systems.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess