EN
  • EN
  • DE

LT4356MPS-1#TRPBF

Part No LT4356MPS-1#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781442-LT4356MPS-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356MP-1
Introduction Date May 26, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356MPS-1#TRPBF CAD Model

Description

Linear Technology's LT4356MPS-1#TRPBF Surge Stopper

The LT4356MPS-1#TRPBF from Linear Technology is a high-performance surge stopper designed to protect sensitive electronic circuits from overvoltage transients and surges. This robust device ensures that your electronics are safeguarded against the damaging effects of voltage spikes, which can occur due to lightning strikes, power grid fluctuations, or the switching of inductive loads. It is an ideal solution for a wide range of applications including automotive, industrial control systems, avionics, and power supplies.

With its wide operating voltage range, the LT4356MPS-1#TRPBF can handle transient overvoltages up to 80V and continuous operating voltages up to 60V, making it versatile for various systems. The device operates by controlling the gate of an external N-channel MOSFET, thus limiting the output voltage to a safe level during an overvoltage event. This feature not only protects the downstream components from high voltage, but also ensures a reliable operation over time.

The LT4356MPS-1#TRPBF is designed with an adjustable overvoltage lockout and an overcurrent protection feature that helps to prevent power supply damage due to excessive currents. The undervoltage lockout ensures that the device remains off if the supply voltage is insufficient, thereby preserving system integrity. Additionally, the product includes a fault indicator that provides a status output to signal when the surge stopper is in operation.

This surge stopper is available in a compact, thermally efficient MSOP-16 package, which is suitable for space-constrained applications. Its rugged design and high reliability make it an excellent choice for harsh environments where dependable performance is critical. The LT4356MPS-1#TRPBF is also RoHS compliant, adhering to environmental standards and ensuring a reduced ecological footprint.

Overall, the LT4356MPS-1#TRPBF is a comprehensive surge protection solution that combines high-level performance with practical features, making it an essential component for any system requiring robust voltage protection.

You May Also Be Interested in

Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6471
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess