Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781423-LT4356CDE-3#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT4356-3
Introduction Date March 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356CDE-3#PBF CAD Model

Description

Product Overview: LT4356CDE-3#PBF

The LT4356CDE-3#PBF is a robust surge stopper device designed and manufactured by Linear Technology, now part of Analog Devices. It is engineered to protect sensitive electronic circuits from high voltage transients and surges, which can occur due to lightning strikes, power supply fluctuations, or other disruptive electrical events. This component is a crucial safeguard for systems that require reliable operation under harsh electrical conditions.

Key Features

  • Overvoltage Protection: The LT4356CDE-3#PBF provides overvoltage protection by controlling the gate of an external N-channel MOSFET to act as a variable resistor during transient conditions, thus limiting the output voltage to a safe level.
  • Wide Operating Range: With an operating range from 4V to 80V, this device is versatile enough to handle a broad spectrum of applications and power systems.
  • Adjustable Overvoltage Lockout: Users can set a precise overvoltage lockout threshold, ensuring that the device activates protection at the desired voltage level.
  • Reverse Input Protection: The LT4356CDE-3#PBF can withstand and protect against reverse input voltages, which can be critical in preventing damage to the power supply and connected components.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for power-sensitive applications.

Applications

The LT4356CDE-3#PBF is suitable for a multitude of applications that demand reliable protection against voltage transients. These include automotive electronics, industrial control systems, avionics, and power supplies. Its ability to safeguard sensitive circuits makes it an essential component in any design where electrical stability is paramount.

Package and Quality

The device comes in a 12-lead (4mm × 3mm) DFN package, offering a compact solution that is easy to integrate into space-constrained designs. Additionally, the LT4356CDE-3#PBF meets stringent quality standards, ensuring high reliability and performance consistency across various environmental conditions.

With its combination of features, the LT4356CDE-3#PBF from Linear Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems against voltage-related stresses.

You May Also Be Interested in

Linear Technology
Surge Stopper Automotive 10-Pin DFN EP Tube / IC LOW CUR SURGE STOPPER 10DFN
Lowest to $9.8527
ECAD model for LTC4380IDD-1#PBF
Linear Technology
Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage Automotive 16-Pin MSOP Tube / IC SURGE STOPPER W/DIODE 16MSOP
Lowest to $11.4948
ECAD model for LTC4364IMS-1#PBF
Linear Technology
Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage Automotive 14-Pin DFN EP Tube / IC SURGE STOPPER W/DIODE 14DFN
Lowest to $25.3401
ECAD model for LTC4364IDE-1#PBF
STMicroelectronics
USB TYPE-C PORT PROTECTION FOR S
Lowest to $1.9631
ECAD model for TCPP02-M18
Linear Technology
Surge Stopper Automotive 10-Pin DFN EP Tube / IC LOW CUR SURGE STOPPER 10DFN
Lowest to $18.8388
ECAD model for LTC4380IDD-2#PBF
Kinetic
OVERVOLTAGE PROTECTED LOAD SWITC
Lowest to $0.5706
ECAD model for KTS1680AEUZ-TR
Linear Technology
Switching Surge Stopper Automotive 8-Pin TSOT-23 T/R / IC SURGE STOPPER HV TSOT-23-8
Lowest to $9.1689
ECAD model for LTC4366CTS8-1#TRPBF
Linear Technology
IC SURGE STOPPER 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Lowest to $12.7946
ECAD model for LT4356CS-2#PBF
Maxim Integrated
High-Current Overvoltage Protectors with Adjustable OVLO / IC ADJ OV/OC PROTECTOR TDFN
Lowest to $5.1610
ECAD model for MAX14586ETA+T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9344 $58.6880
47+ $2.4078 $113.1666
73+ $2.3325 $170.2725
100+ $2.2572 $225.7200
129+ $2.1820 $281.4780
172+ $1.9563 $336.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,509 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention