EN
  • EN
  • DE

LTC4380IDD-2#PBF

Part No LTC4380IDD-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Surge Stopper Automotive 10-Pin DFN EP Tube / IC LOW CUR SURGE STOPPER 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 31.5V, 50V
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 784146-LTC4380IDD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4380
Introduction Date April 14, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4380IDD-2#PBF CAD Model

Description

Linear Technology LTC4380IDD-2#PBF Product Overview

The LTC4380IDD-2#PBF from Linear Technology is a robust, high-efficiency surge stopper designed to protect sensitive electronic equipment from damaging overvoltage conditions and high surge currents. This advanced integrated circuit (IC) is ideal for applications that require precise voltage regulation and protection against unpredictable voltage spikes.

Key Features

  • Wide Operating Voltage Range: The LTC4380IDD-2#PBF operates over a wide input voltage range, making it suitable for a variety of applications, including automotive, industrial, and portable electronics.
  • Surge Protection: It provides reliable protection against high voltage transients and surges, safeguarding connected devices from electrical stress.
  • Low Quiescent Current: The low quiescent current draw of the device ensures minimal power loss when in operation, contributing to the overall efficiency of the system it is part of.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage to a desired level, providing flexibility and precise control over the voltage supplied to the load.
  • Overcurrent Protection: The IC features built-in overcurrent protection, which helps to prevent damage to the device and the load in the event of excessive current flow.

Applications

The LTC4380IDD-2#PBF is versatile and can be used in a wide range of applications where voltage regulation and surge protection are critical. Common applications include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable devices
  • Power supply protection

Package and Quality

The LTC4380IDD-2#PBF is offered in a compact, 8-lead DFN package, which is suitable for space-constrained applications. It features a lead-free finish and complies with RoHS standards, ensuring environmental safety and compatibility with modern manufacturing processes.

Conclusion: The LTC4380IDD-2#PBF from Linear Technology is a comprehensive solution for systems that require reliable protection against voltage spikes and surges. Its wide voltage range, low quiescent current, and adjustable output make it a highly adaptable component for a variety of applications.

You May Also Be Interested in

STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8296 $59.4888
7+ $16.2705 $113.8935
10+ $15.7620 $157.6200
14+ $15.2536 $213.5504
17+ $14.7451 $250.6667
23+ $13.2198 $304.0554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess