EN
  • EN
  • DE

LT4356CS-1#PBF

Part No LT4356CS-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781426-LT4356CS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-1
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356CS-1#PBF CAD Model

Description

The LT4356CS-1#PBF from Linear Technology is a robust surge stopper designed to protect sensitive electronic circuits from high voltage transients and surges. This powerful device safeguards your equipment by limiting the input voltage to a safe level during overvoltage events such as load dump in vehicles, lightning surges, and power supply overvoltages, ensuring the continued operation of the system.

Key Features:

  • Overvoltage Protection: The LT4356CS-1#PBF controls the gate of an external N-channel MOSFET to act as a variable resistor, clamping the output voltage to a safe level during an overvoltage event.
  • Wide Operating Range: This device is capable of operating over a wide input voltage range from 4V to 80V, making it suitable for a variety of applications.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold with an external resistor divider, providing flexibility for different system requirements.
  • Reverse Input Protection: The LT4356CS-1#PBF protects against negative input voltages down to -40V without the need for external components.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered applications where power conservation is crucial.

Applications:

  • Automotive Electronics
  • Industrial Controllers
  • Avionics and Marine Systems
  • Telecommunication and Data Systems
  • Power Supplies

Product Specifications:

  • Part Number: LT4356CS-1#PBF
  • Manufacturer: Linear Technology
  • Package: 16-Lead Plastic SOIC

The LT4356CS-1#PBF is the ideal solution for protecting your high-investment electronics from unforeseen voltage spikes. Its robust design and flexible features make it an indispensable component in any system requiring reliable overvoltage protection.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $9.6310
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.9893
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0454 $54.2724
14+ $7.4219 $103.9066
21+ $7.1899 $150.9879
29+ $6.9580 $201.7820
38+ $6.7261 $255.5918
50+ $6.0303 $301.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess