EN
  • EN
  • DE

LTC4366CTS8-1#TRPBF

Part No LTC4366CTS8-1#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Switching Surge Stopper Automotive 8-Pin TSOT-23 T/R / IC SURGE STOPPER HV TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Voltage - Working 9V
Win Source Part Number 784132-LTC4366CTS8-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4366
Introduction Date December 14, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4366CTS8-1#TRPBF CAD Model

Description

Overview of LTC4366CTS8-1#TRPBF

The LTC4366CTS8-1#TRPBF is a high-performance overvoltage and overcurrent protection device from Linear Technology, designed to safeguard sensitive electronics from destructive voltage transients and surges. It is a versatile component that can be integrated into a wide range of applications, including automotive electronics, industrial control systems, and power supply circuits.

Key Features

  • Surge Stopper: The LTC4366CTS8-1#TRPBF acts as a surge stopper, effectively clamping transient overvoltage events and preventing them from damaging downstream components.
  • Wide Operating Voltage Range: It supports an operating voltage range from 9V to 33V, making it suitable for various applications that require a broad input voltage spectrum.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage to a desired level using an external resistor divider, providing flexibility and precision in different use cases.
  • Current Limiting: The device also incorporates a current limiting feature, which helps prevent overcurrent conditions that could lead to thermal stress or damage to circuit components.
  • High-Speed Operation: With its fast response time, the LTC4366CTS8-1#TRPBF can react quickly to overvoltage events, thereby enhancing the protection of the application circuit.
  • Low Quiescent Current: The low quiescent current draw of the device ensures minimal impact on the overall power consumption of the system.
  • Robust Packaging: Housed in an SOT-23 package, the LTC4366CTS8-1#TRPBF is compact and robust, suitable for space-constrained applications while providing reliable performance.

Applications

Due to its protective capabilities and versatility, the LTC4366CTS8-1#TRPBF is an ideal choice for a multitude of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Power supplies and converters
  • Portable and battery-operated devices

Overall, the LTC4366CTS8-1#TRPBF from Linear Technology is a sophisticated solution for protecting electronic circuits from voltage and current-related stress, ensuring the longevity and reliability of the application it serves.

You May Also Be Interested in

Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.5215
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6275 $52.5500
47+ $2.1559 $101.3273
72+ $2.0885 $150.3720
99+ $2.0212 $200.0988
128+ $1.9538 $250.0864
172+ $1.7517 $301.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess