EN
  • EN
  • DE

TCPP02-M18

Part No TCPP02-M18
Manufacturer STMicroelectronics
Catalog Surge Suppression ICs
Description USB TYPE-C PORT PROTECTION FOR S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Voltage - Clamping 5V
Technology External Switch
Number of Circuits 1
Applications -
Mounting Type Surface Mount
Package / Case 18-UFQFN Exposed Pad
Supplier Device Package 18-QFN (3.5x3.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361837-TCPP02-M18
Ultra Librarian 3D Model Ultra Librarian TCPP02-M18 CAD Model

Description

The TCPP02-M18 from STMicroelectronics is a comprehensive USB Type-C port protection solution designed to safeguard the data lines and power delivery (PD) communication in consumer electronics. This advanced device is optimized for systems that require efficient and reliable protection mechanisms against electrostatic discharge (ESD), overvoltage, and overcurrent conditions that are common in everyday usage scenarios.

Key Features

  • ESD Protection: The TCPP02-M18 is equipped with robust ESD protection that exceeds IEC 61000-4-2 level 4 standards, ensuring that the USB Type-C interface remains safe from electrostatic discharges.
  • Overvoltage Protection: With an integrated overvoltage protection (OVP) circuit, the device shields the system from voltage surges, thereby preventing damage to the connected electronics.
  • Overcurrent Protection: The TCPP02-M18 includes overcurrent protection (OCP) to safeguard the USB power lines from excessive current that could lead to overheating and potential failure.
  • Short-to-VBUS Protections: It features short-to-VBUS protections on CC1, CC2, and SBU lines, further enhancing the safety of the device against accidental power line shorts.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature ranges, protecting against thermal runaway conditions.
  • Dead Battery Mode: The device supports dead battery mode operation, allowing for a minimal configuration to be powered from the USB Type-C port even when the system battery is fully discharged.
  • Small Footprint: The TCPP02-M18 comes in a small QFN-18 package, making it suitable for compact designs without compromising on protection capabilities.

Applications

The TCPP02-M18 is ideal for a wide range of applications where USB Type-C connectivity is used, including smartphones, tablets, laptops, docking stations, and other portable devices that require reliable protection for their USB Type-C interfaces.

Conclusion

STMicroelectronics' TCPP02-M18 provides a robust protection solution for USB Type-C ports, ensuring device integrity and user safety. Its comprehensive protection features and small package size make it a prime choice for designers looking to incorporate USB Type-C interfaces in their next-generation electronic devices.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9631 $51.0406
63+ $1.6108 $101.4804
97+ $1.5604 $151.3588
133+ $1.5101 $200.8433
172+ $1.4598 $251.0856
230+ $1.3087 $301.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess