Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 36 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.9mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins FB, PWRGD, RETRY, TIMER, OPEN, OV, UV
Win Source Part Number 131755-LT4254CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4254CGN#TRPBF CAD Model

Description

The LT4254CGN#TRPBF is a high-performance Hot Swap controller from Linear Technology, designed to allow a board to be removed from and inserted into a live backplane. This component is particularly useful in systems where uptime is critical, and maintenance or upgrades need to be performed without powering down the entire system. The LT4254CGN#TRPBF is packaged in a 16-lead SSOP, making it compact and suitable for space-constrained applications.

Key Features

  • Voltage Range: The device operates over a wide supply voltage range, accommodating various applications.
  • Electronic Circuit Breaker: The LT4254CGN#TRPBF features an adjustable electronic circuit breaker function, providing precise control over the current limit to prevent damage from overcurrent conditions.
  • Foldback Current Limiting: This technology helps to reduce power dissipation in the event of a short circuit or severe overcurrent condition.
  • Gate Drive for External N-Channel MOSFET: The controller drives an N-channel MOSFET, offering flexibility in choosing the right MOSFET for the application based on voltage and current requirements.
  • Automatic Retry or Latch Off: In the event of a fault, the LT4254CGN#TRPBF can be configured to either attempt a restart (automatic retry) or remain off until the fault has been cleared (latch off).
  • UV/OV Protection: Under-voltage and over-voltage protection ensure that the device operates within its specified voltage range, protecting both the load and the Hot Swap controller itself.

Applications

The LT4254CGN#TRPBF is ideal for a variety of applications, including:

  • Redundant Power Supplies
  • Industrial Systems
  • Telecommunications Equipment
  • Datacom Infrastructure
  • Network Servers and Storage Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT4254CGN#TRPBF is no exception. It is manufactured to high standards to ensure reliable performance in critical systems. With features designed to protect and manage power efficiently, this Hot Swap controller is an excellent choice for engineers looking for robust power management solutions.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER SOT23-6
Lowest to $13.3621
ECAD model for MAX5903AAEUT+T
Intel
IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Need more? Email Us
ECAD model for ES1010SI
Maxim Integrated
IC HOT-SWAP CTRLR N-CH 10-UMAX
Lowest to $4.3940
ECAD model for MAX5924BEUB+T
Maxim Integrated
IC HOT-SWAP CTRLR -48V 16-QSOP
Need more? Email Us
ECAD model for MAX5938AEEE+
Maxim Integrated
Need more? Email Us
ECAD model for MAX5903AAEUT-T
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
ECAD model for MAX5960LECS+
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 16QSOP
Lowest to $9.4484
ECAD model for MAX5909EEE
Maxim Integrated
-100V, SOT23/TDFN, Simple Swapper Hot-Swap Controllers
Lowest to $3.8860
ECAD model for MAX5900LBEUT-T
Maxim Integrated
IC HOT-SWAP CTRLR QUAD 24-QSOP
Need more? Email Us
ECAD model for MAX5929LHEEG+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1375 $55.6875
11+ $9.1385 $100.5235
17+ $8.8529 $150.4993
24+ $8.5673 $205.6152
31+ $8.2817 $256.7327
41+ $7.4250 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19 pieces
MOQ: 5 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention