EN
  • EN
  • DE

MAX5903AAEUT-T

Part No MAX5903AAEUT-T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311790-MAX5903AAEUT-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5903AAEUT-T CAD Model

Description

Maxim Integrated MAX5903AAEUT-T Overvoltage Protection Controller

The MAX5903AAEUT-T is a state-of-the-art overvoltage protection controller designed by Maxim Integrated to safeguard low-voltage systems against voltage faults. This sophisticated device is capable of providing robust protection for systems operating at 3.3V and 5V by disconnecting the load from the supply when the input voltage exceeds the overvoltage threshold. The MAX5903AAEUT-T is ideal for a wide range of applications, including set-top boxes, computers, and other electronic appliances that require precise voltage control.

Featuring an external MOSFET to control the connection between the input supply and the load, the MAX5903AAEUT-T ensures that the load is safely disconnected in the event of an overvoltage condition. The device operates over a wide input voltage range and is designed to respond rapidly to overvoltage events, typically within 1µs, thus providing immediate protection for sensitive components.

The MAX5903AAEUT-T comes in a compact SOT23-6 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it includes a variety of features such as undervoltage lockout (UVLO), overvoltage lockout (OVLO), and thermal shutdown protection. These features ensure that the device operates within safe parameters, enhancing the reliability and longevity of the end product.

The device's latch-off feature ensures that once an overvoltage condition is detected, the load remains disconnected until the power is cycled or the latch is reset, providing an additional layer of protection. Moreover, the MAX5903AAEUT-T is designed with a low quiescent current, which minimizes power consumption when the device is in standby mode.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5903AAEUT-T, making it an excellent choice for designers looking to incorporate overvoltage protection in their systems. Its combination of fast response time, precision voltage control, and compact size makes it a versatile and essential component for safeguarding electronic equipment.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7417 $52.4502
14+ $7.1727 $100.4178
22+ $6.9486 $152.8692
30+ $6.7244 $201.7320
39+ $6.5003 $253.5117
52+ $5.8278 $303.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess