EN
  • EN
  • DE

MAX5929LHEEG+

Part No MAX5929LHEEG+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR QUAD 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 4
Applications General Purpose
Features Auto Retry, Fault Timeout
Programmable Features Circuit Breaker, Current Limit, UVLO
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.5mA
Mounting SMD (SMT)
Case / Package 24-QSOP
Feature Pins BIAS, IN1, IN2, IN3, IN4, MODE, ON1, ON2, ON3, ON4, STAT1, STAT2, STAT3, STAT4
Win Source Part Number 142912-MAX5929LHEEG+
Ultra Librarian 3D Model Ultra Librarian MAX5929LHEEG+ CAD Model

Description

Maxim Integrated MAX5929LHEEG+ Power Sequencer

The MAX5929LHEEG+ is a sophisticated power sequencing solution designed by Maxim Integrated to cater to the needs of multi-voltage systems. This power sequencer ensures that various supply voltages are enabled and disabled in a specific order, which is crucial for the proper operation and longevity of complex electronic systems.

Embedded within a compact 16-pin QSOP package, the MAX5929LHEEG+ is engineered to manage up to four power supplies, providing designers with a versatile tool for a broad range of applications, including but not limited to, servers, telecommunications, networking equipment, and industrial systems.

Key Features:

  • Multiple Sequencing Options: The MAX5929LHEEG+ offers users the flexibility to program the power-up and power-down sequence of their system's power supplies, ensuring that sensitive components receive power in the correct order.
  • Adjustable Timing: Timing parameters for power sequencing can be adjusted through external components, allowing designers to tailor the sequence timing to meet the specific requirements of their application.
  • Overvoltage Protection: This device includes a feature to protect against overvoltage conditions, which can prevent damage to the system's components and increase the overall reliability of the application.
  • Undervoltage Lockout: The MAX5929LHEEG+ also incorporates an undervoltage lockout function that ensures the device operates within its specified voltage range, thereby safeguarding the system from potential power issues.
  • Power-Good Monitoring: With built-in power-good monitoring, the device can verify that each power supply is functioning correctly before allowing the next voltage in the sequence to be enabled.

Maxim Integrated's commitment to quality is evident in the MAX5929LHEEG+'s design, which provides a reliable, robust power management solution. Its comprehensive features make it an ideal choice for designers looking to enhance system stability and protect their electronic investments.

Whether you are developing a new project or upgrading an existing system, the MAX5929LHEEG+ offers the performance and reliability expected from a leading manufacturer like Maxim Integrated. Its precision in power sequencing makes it an indispensable component for managing complex power systems efficiently and effectively.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6426 $65.2852
5+ $26.7833 $133.9165
7+ $25.9471 $181.6297
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess