EN
  • EN
  • DE

MAX5900LBEUT-T

Part No MAX5900LBEUT-T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description -100V, SOT23/TDFN, Simple Swapper Hot-Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311789-MAX5900LBEUT-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5900LBEUT-T CAD Model

Description

Product Overview: MAX5900LBEUT-T from Maxim Integrated

The MAX5900LBEUT-T is a state-of-the-art overvoltage protection controller designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to safeguard low-voltage systems against damaging overvoltage conditions. It is an ideal solution for applications that demand precise voltage control and robust protection.

Key Features

  • Wide Operating Voltage Range: The MAX5900LBEUT-T is versatile, with an operating range that accommodates various system requirements, ensuring compatibility with different power supply standards.
  • Fast Response Time: In the event of an overvoltage condition, the device reacts swiftly to disconnect the load, thereby minimizing the risk of damage to sensitive electronic components.
  • Low Power Consumption: Designed with energy efficiency in mind, this controller consumes minimal power, making it suitable for battery-powered applications.
  • High Accuracy: The MAX5900LBEUT-T provides precise overvoltage protection, ensuring that voltage thresholds are maintained within tight tolerances for reliable operation.
  • Compact SOT23 Package: The small form factor of the SOT23 package allows the MAX5900LBEUT-T to be easily integrated into space-constrained designs without compromising performance.

Applications

The MAX5900LBEUT-T is an excellent choice for a variety of applications that require dependable overvoltage protection. These include portable devices, consumer electronics, and communication systems, where maintaining the integrity of the power supply is critical. Its robust design also makes it suitable for industrial and automotive environments where voltage fluctuations are common.

Technical Specifications

The device operates within a temperature range of -40°C to +85°C, offering reliable performance across a wide spectrum of environmental conditions. It comes in a 6-pin SOT23 package, providing a compact solution for printed circuit board (PCB) layouts. The MAX5900LBEUT-T is also RoHS-compliant, adhering to environmental standards and regulations.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4696 $58.9832
41+ $2.8471 $116.7311
63+ $2.7581 $173.7603
87+ $2.6692 $232.2204
112+ $2.5803 $288.9936
150+ $2.3135 $347.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess