EN
  • EN
  • DE

LT4054LES5

Part No LT4054LES5
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071722-LT4054LES5
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT4054LES5 CAD Model

Description

Product Overview: LT4054LES5

The LT4054LES5 is a cutting-edge, highly efficient, single-cell lithium-ion battery charger produced by Linear Technology. This innovative solution simplifies the charging process for portable devices by integrating several key features into a compact package, making it an ideal choice for space-constrained applications.

Key Features

  • Precision Charging: The LT4054LES5 offers precise control over the charging process, ensuring that the lithium-ion battery is charged safely and efficiently. Its float voltage accuracy is maintained within a tight tolerance, which is critical for maximizing battery life and performance.
  • Adjustable Charge Current: The charge current can be programmed externally, allowing designers to tailor the charging profile to the specific needs of their application. This flexibility ensures compatibility with a wide range of battery sizes and capacities.
  • Thermal Regulation: To protect the battery and circuitry, the LT4054LES5 incorporates thermal regulation. This feature automatically reduces charge current if the chip temperature rises to a level that could cause damage or reduce the efficiency of the charging process.
  • Compact Design: The device comes in a small package, making it an excellent choice for portable applications where board space is at a premium.

Applications

The LT4054LES5 is versatile and can be used in a variety of portable electronic devices, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Handheld gaming systems
  • Bluetooth earphones and accessories

Technical Specifications

With a wide input voltage range and the ability to charge a single-cell lithium-ion battery directly from USB power sources, the LT4054LES5 is designed to meet the demands of modern portable electronics. Its no-nonsense approach to battery charging, combined with built-in safety features such as overvoltage protection, under-voltage lockout, and automatic recharge, ensures a reliable charging cycle every time.

Overall, the LT4054LES5 by Linear Technology stands out as a sophisticated, reliable, and user-friendly solution for lithium-ion battery charging in a vast array of portable devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess