The BD4745G is a voltage detector IC manufactured by Rohm Semiconductor, designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. It's marked as END-OF-LIFE, meaning it is no longer in production. These devices are commonly used to protect microcontrollers and other sensitive electronic components from damage or malfunction due to undervoltage conditions.
Applications
- Microcontroller Reset: Provides a reset signal to microcontrollers during power-up or brownout conditions.
- Power Supply Monitoring: Monitors voltage rails in electronic devices for undervoltage conditions.
- System Protection: Protects electronic systems from malfunction due to low voltage.
- Industrial Equipment: Ensures proper operation of industrial control systems.
- Consumer Electronics: Provides reset functionality in consumer devices.
Features
- Voltage Detection: Detects undervoltage conditions with high accuracy.
- Fixed Detection Voltage: Specific threshold voltage (likely 4.5V based on the name).
- Open Collector Output: Compatible with various microcontroller and logic circuits.
- Small Package: Compact package for space-constrained applications.
- Low Current Consumption: Minimizes power consumption.
Benefits
- Prevents System Errors: Protects against data corruption and erratic behavior caused by low voltage.
- Ensures Reliable Operation: Guarantees that the system operates correctly under varying voltage conditions.
- Simplifies System Design: Integrated solution reduces component count and board space.
- High Accuracy: Provides precise voltage monitoring for reliable performance.
- Cost-Effective: Offers a cost-effective solution for power supply supervision.
Additional Details
The BD4745G has a specific threshold voltage, likely 4.5V, below which the output signal is asserted. It typically features an open-collector output, requiring an external pull-up resistor. The output is commonly connected to the reset input of a microcontroller or other digital device. Because it is an END-OF-LIFE part, it is recommended to consider newer voltage detector ICs for future designs.