Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 80V
Output Voltage 80V
Channel Output Current 3.3A (Switch)
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 36-QFN (5x6)
Win Source Part Number 144728-LT3956EUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3956EUHE#PBF CAD Model

Description

Product Overview: LT3956EUHE#PBF

The LT3956EUHE#PBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, which is now part of Analog Devices. This versatile component is a step-up converter, also known as a boost converter, capable of driving high power LEDs with a constant current and constant voltage mode. It is an ideal solution for a wide range of applications, including automotive, industrial, and architectural lighting, as well as battery-powered systems and general-purpose power conversion tasks.

Key Features

  • Wide Input Voltage Range: The converter operates from an input voltage range of 4V to 40V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries and automotive inputs.
  • Adjustable and Versatile: The LT3956EUHE#PBF offers an adjustable frequency from 100kHz to 1MHz, allowing designers to optimize the converter for size, efficiency, and performance.
  • Integrated Fault Protection: It includes features such as open LED protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • High Efficiency: With its integrated 60V, 3.5A switch, the LT3956EUHE#PBF can deliver efficiencies as high as 96%, reducing heat and eliminating the need for external heat sinks in many applications.
  • Constant-Current and Constant-Voltage Modes: This makes it suitable for battery charging and LED driving applications where precise regulation is required.

Applications

  • Automotive and Industrial Lighting
  • General Illumination and RGB LED Drivers
  • Portable and Battery-Powered Equipment
  • Power Converters for Telecommunications and Networking

Quality and Reliability

The LT3956EUHE#PBF is packaged in a thermally enhanced 36-lead QFN package, ensuring efficient heat dissipation for robust performance even in high-power applications. Linear Technology's commitment to high-quality manufacturing means that this product offers reliable performance over its entire operating temperature range.

Overall, the LT3956EUHE#PBF from Linear Technology stands out as a high-efficiency, flexible solution for a multitude of power conversion challenges, offering designers a powerful tool to enhance their applications.

You May Also Be Interested in

STMicroelectronics
Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
Lowest to $0.9576
ECAD model for STP16CPC26TTR
Taiwan Semiconductor
IC LED DRIVER RGLTR 2A 8SOP
Need more? Email Us
ECAD model for TS19377CS RLG
Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
Texas Instruments
3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
Lowest to $0.4788
ECAD model for TLC5973D
Microchip Technology
IC LED DRIVER LINEAR 20MA TO252
Need more? Email Us
ECAD model for CL520K4-G
Infineon Technologies
IC LED DRVR LIN 60MA SOT143R-4
Lowest to $1.4662
ECAD model for BCR402RE6327HTSA1
Allegro MicroSystems, LLC
The A6261 is a linear, programmable current regulator providing up to 100 mA from each of four outputs to drive arrays of high brightness LEDs.
Lowest to $2.7924
ECAD model for A6261KLPTR-T
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 36DSBGA
Need more? Email Us
ECAD model for LP39542RL/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,380 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention