EN
  • EN
  • DE

M74HC393TTR

Part No M74HC393TTR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description DUAL BINARY COUNTER | IC COUNTER BINARY DUAL 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Bits per Element 4
Reset Asynchronous
Count Rate 79MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74HC393
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211120-M74HC393TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC393TTR CAD Model

Description

The M74HC393TTR from STMicroelectronics is a high-speed CMOS dual 4-stage binary ripple counter integrated circuit. This robust and versatile component is designed to interface directly with high-speed systems and is fabricated with silicon gate CMOS technology. The device has two independent counters that can be used in a variety of electronic applications, including timers, frequency dividers, and event counters.

Key Features

  • High-Speed Operation: The M74HC393TTR operates at high speeds, making it suitable for quick-response systems.
  • Dual 4-Stage Counters: This IC contains two independent 4-stage binary counters, allowing for parallel or separate configurations depending on the application needs.
  • Standard Pin Configuration: The device comes in a TSSOP package, which is widely used and recognized in the industry, facilitating easy integration into various designs.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is critical for battery-operated and energy-efficient designs.
  • Wide Operating Voltage Range: It can operate on a wide voltage range from 2V to 6V, providing flexibility in different circuit environments.
  • Output Drive Capability: The M74HC393TTR can drive up to 10 LSTTL loads, making it capable of handling multiple connections without the need for additional buffering.

Applications

The versatility of the M74HC393TTR makes it suitable for a wide array of applications. It is commonly used in:

  • Time Delay Circuits
  • Frequency Counters
  • Time Measurement Devices
  • Event Counters
  • Digital Clocks
  • Sequential Timers

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M74HC393TTR is no exception and is designed to meet the stringent requirements of the most demanding applications. It is a testament to STMicroelectronics' dedication to providing high-quality components that ensure long-term performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2716 $58.3940
520+ $0.2229 $115.9080
805+ $0.2159 $173.7995
1,110+ $0.2090 $231.9900
1,430+ $0.2020 $288.8600
1,915+ $0.1811 $346.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,542 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess