Products specifications Report Issue?

Connector Type Module
Gender Female
Number of Positions 12
Termination Style Push In with Lock
Voltage Rating 250V
Current Rating (Amps) 10A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632096-09140122734
Ultra Librarian 3D Model Ultra Librarian 09140122734 CAD Model

You May Also Be Interested in

TE Connectivity
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
ECAD model for 7-1103417-1
TE Connectivity
INSERT FEMALE 35POS+1GND CRIMP
Need more? Email Us
ECAD model for 2-1104014-3
HARTING
MODULE FEMALE 12POS PUSH IN LOCK
Need more? Email Us
ECAD model for 09140122734
TE Connectivity
HQ-002-PM
Need more? Email Us
ECAD model for T2080023101-000
HARTING
INSERT MALE 4+4POS+1GND PUSH IN
Need more? Email Us
ECAD model for 09380082611
HARTING
INSERT FEMALE 4+2POS+1GND SCREW
Need more? Email Us
ECAD model for 09120062794
TE Connectivity
INSERT FEMALE 24POS+1GND CRIMP
Need more? Email Us
ECAD model for 2-1103202-3
HARTING
INSERT FMALE 10P+1GND TERM BLOCK
Need more? Email Us
ECAD model for 09330104739
TE Connectivity
HVS-HV.2.BU.C
Need more? Email Us
ECAD model for 1103157-1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention