Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Mode Discontinuous (Transition)
Frequency - Switching -
Current - Startup 46 µA
Voltage - Supply 8.5V ~ 34V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number UCC28056
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372603-UCC28056DBVT
Ultra Librarian 3D Model Ultra Librarian UCC28056DBVT CAD Model

Description

Product Overview: UCC28056DBVT from Texas Instruments

The UCC28056DBVT is an innovative power management integrated circuit (IC) designed by Texas Instruments, tailored to provide efficient and reliable Power Factor Correction (PFC). This advanced IC is specifically engineered for applications that demand high power efficiency and a reduced footprint, making it an ideal choice for compact power supplies in consumer electronics, industrial systems, and lighting solutions.

Key Features

  • Transition Mode PFC Controller: The UCC28056DBVT operates in transition mode (also known as boundary conduction mode), which enables excellent power efficiency, especially in light-load conditions, making it highly suitable for energy-saving applications.
  • Wide-Range Operation: It supports a universal input voltage range, accommodating fluctuations and catering to a broad spectrum of global power standards, which is crucial for consumer electronics that are used worldwide.
  • Low Total Harmonic Distortion (THD): The device is designed to minimize THD, ensuring cleaner power delivery and compliance with international power quality standards.
  • Zero Current Detection (ZCD): With an integrated ZCD feature, the UCC28056DBVT can accurately detect the zero-current condition, enabling efficient switching and reducing switching losses.
  • No-Audible-Noise Operation: The device operates at frequencies that prevent audible noise, which is essential for consumer applications where noise levels are a concern.

Applications

The versatility of the UCC28056DBVT makes it suitable for a wide range of applications. It is commonly used in:

  • AC-DC power supplies for TVs and monitors
  • Offline power adapters
  • Power supplies for servers and telecom equipment
  • LED lighting drivers

Package and Availability

The UCC28056DBVT is offered in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications. Its small form factor does not compromise performance, providing designers with a high degree of flexibility in their circuit layouts.

As a product of Texas Instruments, a leader in semiconductor solutions, the UCC28056DBVT is backed by extensive support and documentation, ensuring that engineers can integrate this IC into their designs with confidence and achieve optimal performance.

Conclusion

In summary, the UCC28056DBVT from Texas Instruments represents a blend of efficiency, performance, and design flexibility. Its advanced features and universal input voltage range make it a top choice for engineers looking to enhance the power efficiency and reliability of their PFC circuits in a variety of electronic products.

You May Also Be Interested in

STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
ECAD model for L4986B
ON Semiconductor
POWER FACTOR CONTROLLERS | IC PFC COMPACT PRECONVERT 8DIP
Lowest to $0.9194
ECAD model for MC33262P
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
ON Semiconductor
IC PFC CTLR CCFF/CRM 26KHZ 9SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC
Lowest to $1.2544
ECAD model for NCP1616A1DR2G
STMicroelectronics
POWER FACTOR CORRECTOR | IC PFC CTRLR TRANSITION 8SOIC
Lowest to $1.2753
ECAD model for L6561D
Texas Instruments
ISOLATED DRIVER
Lowest to $0.7377
ECAD model for UCC28056CDBVT
ON Semiconductor
IC PFC CTLR CCFF/CRM 26KHZ 9SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC
Lowest to $4.3090
ECAD model for NCP1616A2DR2G
Texas Instruments
IC PFC CTRLR AVER 106KHZ 14TSSOP / PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Lowest to $2.8632
ECAD model for UCC29910APW
ON Semiconductor
POWER FACTOR CONTROLLERS | IC CTRLR PFC PRECONVERTER 8-DIP
Need more? Email Us
ECAD model for MC34262P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7218 $50.5260
170+ $0.5923 $100.6910
265+ $0.5738 $152.0570
365+ $0.5553 $202.6845
470+ $0.5367 $252.2490
625+ $0.4812 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 149,475 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention