EN
  • EN
  • DE

LT3782AFE

Part No LT3782AFE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071695-LT3782AFE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3782AFE CAD Model

Description

Introducing the LT3782AFE: A High-Performance DC/DC Converter

The LT3782AFE from Linear Technology is a versatile and powerful DC/DC converter that is designed to meet the needs of a wide range of applications. This advanced converter integrates dual current mode PWM controllers within a single package, providing a compact solution for power supply design. The LT3782AFE is particularly well-suited for step-up, step-down, and SEPIC power conversion applications, offering a high level of performance and reliability.

Key Features of the LT3782AFE

  • Wide Input Voltage Range: The LT3782AFE operates over a broad input voltage range from 2.8V to 22V, making it suitable for applications with varying power sources.
  • High Output Voltage: This converter can generate output voltages up to 60V, which is ideal for LED drivers, battery chargers, and other high-voltage applications.
  • Dual Independent PWM Controllers: With two built-in PWM controllers, it allows for the design of two completely independent power converters in one package, saving space and simplifying design.
  • Adjustable Frequency: The switching frequency is adjustable from 100kHz to 1MHz, providing flexibility to optimize for efficiency or component size.
  • Robust Protection Features: The LT3782AFE includes features such as overvoltage protection, undervoltage lockout, and thermal shutdown to ensure stable and safe operation under various conditions.

Applications

The versatility of the LT3782AFE makes it an excellent choice for a multitude of applications, including:

  • LED Backlighting
  • Battery-Powered Devices
  • Telecommunications Power Supplies
  • Automotive and Industrial Power Systems
  • Portable Electronic Devices

The LT3782AFE is available in a thermally efficient 16-lead TSSOP package with exposed pad for enhanced thermal performance. Its robust design and comprehensive feature set ensure that the LT3782AFE is capable of delivering high-quality, reliable power conversion for the most demanding applications.

With Linear Technology's commitment to high-performance analog integrated circuits, the LT3782AFE stands out as a superior solution for designers looking to create efficient, compact, and reliable power supply systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess