EN
  • EN
  • DE

LT3751EFE#PBF

Part No LT3751EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CTRLR CAP CHRGR 20-TSSOP / Controller 5V to 24V Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Photoflash Capacitor Charger
Operating Supply Current 5.5mA
Operating Supply Voltage 4.75 V ~ 24 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781247-LT3751EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3751
Introduction Date November 13, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3751EFE#PBF CAD Model

Description

Product Overview: LT3751EFE#PBF

The LT3751EFE#PBF is a high-performance capacitor charger controller designed by Linear Technology, now part of Analog Devices. This innovative component is engineered to efficiently control the charging of capacitors to high voltages with precision and safety. It is an ideal solution for applications requiring a reliable energy source such as backup systems, flash photography, and professional strobe lighting.

Key Features

  • Versatile Charging Voltages: The LT3751 can charge capacitors up to a voltage range of 10V to 500V, making it suitable for a wide variety of applications.
  • Adjustable Charge Current: Users can set the charge current according to their specific needs, ensuring that the capacitors are charged efficiently and safely.
  • Charge Status Indicators: Built-in features include charge status indicators, which provide visual feedback during the charging process.
  • Integrated Fault Protection: The device includes fault protection circuits to protect against overcurrent, overvoltage, and other potential issues.
  • Patented Boundary Mode Control: The patented boundary mode control of the LT3751 allows for reduced electromagnetic interference (EMI), offering quieter operation.

Applications

The LT3751EFE#PBF is versatile and can be used in a variety of applications including:

  • Professional Photography Flash Systems
  • Industrial Lasers
  • Backup Power Systems
  • Automotive and Marine Ignition Systems
  • Medical Defibrillators

Technical Specifications

The LT3751EFE#PBF operates with an input voltage range of 6V to 18V, and can be configured for charging capacitor voltages up to 500V. It features a low quiescent current and uses an external N-channel MOSFET to regulate the charge current. The device is available in a thermally enhanced TSSOP-16 package, ensuring efficient heat dissipation during operation.

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LT3751EFE#PBF. This component is designed to meet the stringent demands of industrial and professional environments, ensuring long-term performance and durability.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0662 $56.2648
9+ $11.5415 $103.8735
14+ $11.1809 $156.5326
19+ $10.8202 $205.5838
24+ $10.4595 $251.0280
32+ $9.3775 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess