EN
  • EN
  • DE

LT3690EUFE#TRPBF

Part No LT3690EUFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 26QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.9V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 20V
Output Current 4A
Frequency - Switching 138kHz ~ 1.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 26-WFQFN Exposed Pad
Manufacturer Package 26-QFN (4x6)
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758882-LT3690EUFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3690E
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT3690EUFE#TRPBF CAD Model

Description

The LT3690EUFE#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This part is particularly well-suited for systems that require a compact, high-efficiency solution to convert higher input voltages down to lower output voltages with substantial current capabilities.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range, typically from 4V to 36V, making it versatile for both low and high voltage applications.
  • Output Voltage: It offers an adjustable output voltage from 0.8V up to 36V, which can be set with external resistors, thus providing flexibility in the design to cater to various output requirements.
  • High Efficiency: With its integrated 4A switch, the regulator can deliver high efficiency, which is crucial for reducing power loss and thermal load in the system.
  • Thermal Performance: The device comes in a thermally enhanced TSSOP-20 package, which aids in heat dissipation and ensures reliable performance even in thermally challenging conditions.
  • Protection Features: It includes several protective features such as over-temperature protection, over-current protection, and a frequency foldback that helps protect the device and the system under extreme operating conditions.

Applications:

The LT3690EUFE#TRPBF is ideal for a variety of applications where efficient power conversion is required. These include:

  • Automotive and Industrial Systems
  • Telecommunications Infrastructure
  • Datacom and Telecom Power Supplies
  • Distributed Power Systems
  • Battery-Powered Devices

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT3690EUFE#TRPBF is no exception. The device is manufactured to the highest standards to ensure reliable operation in the field. The part number's suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead-free (Pb-free), which is important for compliance with RoHS regulations.

With its robust feature set and flexibility, the LT3690EUFE#TRPBF is a strong choice for designers looking to optimize power efficiency and performance in their next project.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $0.9779
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0328 $60.1312
9+ $12.3346 $111.0114
13+ $11.9491 $155.3383
18+ $11.5637 $208.1466
23+ $11.1782 $257.0986
30+ $10.0219 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess