Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Current - Output 2A
Voltage - Input 2.7V ~ 6V
Regulator Topology Buck
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S09
Other Names 497-6244
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284289-ST1S09DEMOBO12
Ultra Librarian 3D Model Ultra Librarian ST1S09DEMOBO12 CAD Model

Description

The ST1S09DEMOBO12 is a versatile and efficient power management integrated circuit (PMIC) designed by STMicroelectronics, a leader in semiconductor solutions. This product is part of the ST1S09 series, which are step-down DC-DC converters specifically engineered to meet the rigorous power supply requirements of modern electronic devices.

With its ability to convert input voltages ranging from 2.5V to 5.5V down to a selectable output voltage that can be as low as 0.8V, the ST1S09DEMOBO12 provides a flexible solution for powering the latest generation of microprocessors, DSPs, and other logic devices that require a stable and efficient low-voltage power supply.

Key Features:

  • High Efficiency: The device offers a high conversion efficiency, which is critical for battery-powered applications where energy conservation is paramount.
  • Adjustable Output: Users can set the output voltage to meet the specific needs of their application, ensuring compatibility with a wide range of devices.
  • Low Ripple: The ST1S09DEMOBO12 provides low output voltage ripple, which is essential for maintaining the performance of sensitive electronic circuits.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, enhancing its reliability and lifespan.
  • Small Footprint: The compact design of the ST1S09DEMOBO12 makes it an ideal choice for space-constrained applications.

The ST1S09DEMOBO12 also includes features such as a 1.5MHz fixed-frequency PWM control loop, which minimizes the size of external components and helps keep the noise level low. The device is designed to operate with ceramic capacitors on the output, further reducing the size and enhancing the reliability of the power supply design.

STMicroelectronics has equipped the ST1S09DEMOBO12 with a synchronization pin, allowing multiple devices to be synchronized, which is particularly useful in applications with multiple power rails. Furthermore, the device includes an enable pin, providing a simple way to turn the power supply on and off as needed, which is beneficial for power-saving modes.

Overall, the ST1S09DEMOBO12 is a powerful solution for designers looking to optimize power management in their next-generation electronic products, combining flexibility, efficiency, and reliability in a compact package.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO VIPER26HN / VIPER26HN AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA111V1
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Texas Instruments
EVAL MOD FOR UCC3809/2809 / UCC3809 Secondary Side PWM Controller 3.218VDC to 3.383VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC3809EVM
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Texas Instruments
EVAL MOD FOR TPS54310 / TPS54310 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54310EVM
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention