EN
  • EN
  • DE
  • IT

LT3652EMSE#TRPBF

Part No LT3652EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER SOLAR 2A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 14.4V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 724722-LT3652EMSE#TRPBF
Family Name LT3652
Introduction Date August 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2037
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3652EMSE#TRPBF CAD Model

Description

LT3652EMSE#TRPBF - Power Tracking 2A Battery Charger

The LT3652EMSE#TRPBF is a highly sophisticated power tracking battery charger designed by Linear Technology for modern electronic applications. It is specifically tailored for charging lithium-ion/polymer batteries from a variety of power sources, including solar panels and wind turbines. The device is capable of delivering up to 2A of continuous charge current, which can be adjusted via a resistor to suit the needs of different battery sizes and chemistries.

One of the standout features of the LT3652EMSE#TRPBF is its PowerPath control, which allows the chip to provide power to the system load while simultaneously charging the battery. This feature ensures that even when the input power is limited, system operation remains uninterrupted. The charger operates with an input voltage range of 4.95V to 32V, which accommodates a wide array of power sources, including poorly regulated sources.

The charging process is managed by an intelligent algorithm that starts with a preconditioning phase for deeply discharged batteries, followed by a constant-current phase for rapid charging, and then transitions to a constant-voltage phase to fully charge the battery. The charging parameters and battery chemistry settings are programmable through pin configurations, providing flexibility and precision to the user.

The LT3652EMSE#TRPBF also features an array of protection mechanisms. It includes thermal regulation to prevent overheating during the charging process, and it terminates the charge cycle when the charge current falls below a user-configurable level. Moreover, the device has an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a certain threshold.

With its small footprint, the LT3652EMSE#TRPBF comes in a compact 12-lead MSOP package, making it an ideal choice for space-constrained applications. Its robust design ensures high reliability and performance, making it an excellent choice for portable devices, solar-powered systems, and other applications requiring efficient and reliable battery charging solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2601 $57.8207
15+ $6.7775 $101.6625
23+ $6.5657 $151.0111
32+ $6.3539 $203.3248
41+ $6.1421 $251.8261
55+ $5.5067 $302.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,760 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess