EN
  • EN
  • DE

LT3650EDD-4.1#PBF

Part No LT3650EDD-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 4.1V Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 4.1V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 781164-LT3650EDD-4.1#PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 121
Family Name LT3650EDD-4.1
Introduction Date June 03, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3650EDD-4.1#PBF CAD Model

Description

The LT3650EDD-4.1#PBF is a high-performance battery charger IC from Linear Technology, designed to efficiently charge single-cell lithium-ion batteries. It is a compact, feature-rich solution that simplifies the design of battery charging systems for a wide range of applications.

Key Features

  • Precision Charge Voltage: The LT3650EDD-4.1#PBF maintains a tight regulation on the final charge voltage with a precision of 1%, ensuring the battery is safely charged to its maximum capacity without overcharging.
  • Programmable Charge Current: Users can set the charge current from 1.5A to 4A, depending on the specific needs of the application and the battery's specifications.
  • Integrated Thermal Regulation: This feature protects the device and the battery by reducing the charge current if the internal temperature of the IC approaches a preset limit, thereby preventing overheating.
  • Automatic Recharge: The charger initiates a new charging cycle if the battery voltage falls below a set threshold, ensuring the battery remains fully charged over time.
  • Charge Status Indicators: The IC provides status pins that can be used to drive LEDs or interface with a microcontroller to indicate the charging progress and completion.

Applications

The versatility of the LT3650EDD-4.1#PBF makes it suitable for a variety of applications, including portable medical devices, handheld instruments, and consumer electronics where efficient charging and battery management are critical.

Package and Reliability

Housed in a compact 12-pin DFN package, the LT3650EDD-4.1#PBF is designed for space-constrained environments. Its robust design ensures reliable operation over a wide temperature range, making it a dependable choice for both industrial and consumer applications.

Conclusion

With its precision charge control, programmable current, and comprehensive safety features, the LT3650EDD-4.1#PBF from Linear Technology is an ideal solution for designers looking to incorporate a reliable and efficient battery charging system into their products.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9568 $50.2656
42+ $2.4261 $101.8962
64+ $2.3503 $150.4192
88+ $2.2745 $200.1560
114+ $2.1987 $250.6518
153+ $1.9712 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess