Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 55V
Output Voltage 55V
Channel Output Current 80mA (Switch)
Frequency 850kHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-8
Win Source Part Number 020412-LT3590ESC8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3590ESC8#TRPBF CAD Model

Description

Product Overview: LT3590ESC8#TRPBF

The LT3590ESC8#TRPBF is a high-performance, fixed frequency step-up DC/DC converter from Linear Technology, designed to drive up to 10 LEDs in series from a single cell Li-Ion battery. This makes it an ideal choice for small, battery-powered applications where efficient power conversion is crucial for maximizing battery life and ensuring consistent light output.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage ranging from 2.5V to 12V, making it versatile for various power supply configurations.
  • Internal 36V Switch: The LT3590ESC8#TRPBF includes an internal 36V, 1A switch that can drive up to 10 white LEDs in series, providing uniform brightness and eliminating the need for external current limiting resistors.
  • High Efficiency: The device is capable of efficiencies up to 92%, which minimizes heat generation and power loss, thereby extending battery life in portable applications.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2MHz, allowing designers to optimize the converter for size, efficiency, or required operating speed.
  • Soft-Start Feature: This feature limits inrush current during startup, providing a smoother power-up sequence and extending the life of the battery and LEDs.

Applications

The LT3590ESC8#TRPBF is suitable for a wide range of applications, particularly where space is at a premium and high-efficiency lighting is needed. These include:

  • Portable Lighting
  • Backlighting for LCD Displays
  • Photographic Flash
  • General LED Illumination

Quality and Reliability

Linear Technology ensures that the LT3590ESC8#TRPBF meets the highest quality and reliability standards. The device is available in a thermally efficient, low-profile (1mm) 8-lead SC70 package, which is RoHS compliant and suitable for compact circuit designs.

Conclusion

With its robust feature set and high efficiency, the LT3590ESC8#TRPBF from Linear Technology is an excellent choice for designers looking to create compact, battery-powered LED lighting solutions without compromising performance or battery life.

You May Also Be Interested in

National Semiconductor (TI)
IC LED DRVR RGLTR PWM 36DSBGA
Need more? Email Us
ECAD model for LP39542RL/NOPB
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $5.5293
ECAD model for LP8556SQE-E08
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT
Taiwan Semiconductor
IC LED DRVR LIN PWM 10MA SOT26
Need more? Email Us
ECAD model for TSCR421CX6H RFG
National Semiconductor (TI)
IC LED DRIVER RGLTR 1.7A 30TUSMD
Need more? Email Us
ECAD model for LP5527TL/NOPB
Texas Instruments
3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
Lowest to $0.4788
ECAD model for TLC5973D
Fairchild/ON Semiconductor
6-LED Series Boost LED Driver with Integrated Schottky Diode and Single-Wire Digital Interface
Lowest to $0.7321
ECAD model for FAN5343UMPX
Allegro MicroSystems, LLC
The A6261 is a linear, programmable current regulator providing up to 100 mA from each of four outputs to drive arrays of high brightness LEDs.
Lowest to $2.7924
ECAD model for A6261KLPTR-T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention