Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL, TRI-State
Frequency - Max 100MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 1160575-CDC351DBG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDC351
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDC351DBG4 CAD Model

Description

The Texas Instruments CDC351DBG4 is a high-performance, precision clock buffer designed to deliver reliable and accurate clock signals for a wide range of digital applications. This device is a part of Texas Instruments' extensive clock distribution product line, which is known for its quality and performance in timing solutions.

Key Features:

  • Low Skew: The CDC351DBG4 offers very low output-to-output skew, which ensures synchronous clock distribution across multiple devices, minimizing timing errors in complex digital systems.
  • Multiple Outputs: It features four separately buffered outputs that provide flexibility in distributing the clock signal to various components within a system.
  • Wide Operating Voltage Range: This clock buffer operates over a broad voltage range, accommodating various logic levels and allowing for integration with different types of digital circuits.
  • High-Speed Operation: With its capability to support high-frequency clock signals, the CDC351DBG4 is suitable for high-speed digital systems that require fast and accurate timing.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, making it reliable in various environmental conditions.
  • Small Package Size: The device comes in a compact package, which is ideal for space-constrained applications.

Applications:

The CDC351DBG4 is versatile and can be used in a multitude of applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunication infrastructure, including base stations and signal processing units.
  • High-performance computing systems and data centers.
  • Industrial control systems that require precise timing for process control.
  • Consumer electronics where synchronization of digital signals is critical.

Overall, the Texas Instruments CDC351DBG4 clock buffer is a reliable solution for systems that require precise clock distribution with minimal skew. It ensures that digital components operate in harmony, leading to improved system reliability and performance.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL 1:2 Differential Fanout Buffer
Lowest to $6.8045
ECAD model for MC100EP11DTR2
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer
Lowest to $17.2876
ECAD model for SY58606UMGTR
Integrated Circuit Systems
4 : 1, SINGLE-ENDED MULTIPLEXER
Lowest to $56.4747
ECAD model for ICS83054AGILFT
Microchip Technology
IC CLK BUFFER 1:3 150MHZ SOT23-6
Lowest to $1.2098
ECAD model for PL133-37TC
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
ECAD model for HMC940LC4BTR
NXP / Nexperia
533 MHz PCI-X clock buffer
Need more? Email Us
ECAD model for PCK2002PLPWDH-T
NXP / Nexperia
2.5/3.3V DIFFERENTIAL LVPECL 2x2 CLOCK SWITCH AND FANOUT BUFFER | IC CLK BUFFER 2:3 3GHZ 32LQFP
Need more? Email Us
ECAD model for MC100ES6254AC
Micrel
3.3V, 2.0GHz ANY DIFFERENTIAL IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION
Lowest to $10.6644
ECAD model for SY89876LMITR
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention