EN
  • EN
  • DE

ST92F150JDV1QCE

Part No ST92F150JDV1QCE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT LQFP  /  ST9 series Microcontroller IC 8/16-Bit 24MHz 128KB (128K x 8) FLASH 100-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST9
Package Tray
Product Status Obsolete
Core Processor ST9
Core Size 8/16-Bit
Speed 24MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, LVD, PWM, WDT
Number of I/O 77
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 6K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (14x20)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Names 497-ST92F150JDV1QCE
Standard Package 1
Win Source Part Number 1210165-ST92F150JDV1QCE
Ultra Librarian 3D Model Ultra Librarian ST92F150JDV1QCE CAD Model

Description

ST92F150JDV1QCE - High-Performance 8/16-bit Microcontroller

The ST92F150JDV1QCE is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications requiring a perfect blend of 8-bit and 16-bit microcontroller performance. This microcontroller is part of the ST9 family of MCUs, which are known for their robust architecture, enhanced instruction set, and integrated peripherals that provide efficient system-level solutions.

This MCU is built around a high-performance 8/16-bit core, featuring a 16-bit data bus combined with an 8-bit instruction set that optimizes code density and performance. The ST92F150JDV1QCE operates at a frequency of up to 24 MHz, delivering the computational power needed for complex tasks in automotive, industrial, and consumer applications.

Equipped with 32KB of ROM and 1KB of RAM, the ST92F150JDV1QCE provides ample space for application code and data storage. The device also includes a wide range of peripherals, such as:

  • Multiple 16-bit timers with input capture and output compare functions
  • A versatile 8-channel, 10-bit analog-to-digital converter (ADC)
  • Serial communication interfaces including UART, SPI, and I²C for easy data exchange
  • An on-chip CAN 2.0B active interface for automotive and industrial networking

The MCU's I/O ports are highly configurable, allowing for a customized and flexible interface with external components. Its power-saving features, including various low-power modes, make it an excellent choice for battery-operated devices.

The ST92F150JDV1QCE is also equipped with advanced security features like a watchdog timer to ensure system reliability and a memory protection unit to safeguard the integrity of the code. This makes it suitable for applications where safety and data security are paramount.

STMicroelectronics provides comprehensive development tools for the ST92F150JDV1QCE, including software libraries, development kits, and debugging tools, which significantly reduce development time and effort. With its robust feature set, the ST92F150JDV1QCE is an ideal microcontroller for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess