Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 30V
Channel Output Current 2.3A (Switch)
Frequency 250kHz to 2.5MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1059436-LT3518EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3518EUF#PBF CAD Model

Description

LT3518EUF#PBF - LED Driver IC by Linear Technology

The LT3518EUF#PBF is a highly versatile, current mode DC/DC converter specifically designed for driving LEDs. Manufactured by Linear Technology (now part of Analog Devices), this IC provides a compact and efficient solution for various lighting applications. Its wide input voltage range of 3V to 30V makes it suitable for use in automotive, industrial, and architectural lighting systems, as well as in battery-powered and portable devices.

This LED driver is capable of delivering up to 2.3A of continuous LED current, which can be adjusted via a single external resistor. It features an internal 2.1MHz fixed frequency PWM dimming oscillator that can be adjusted externally up to 10MHz, offering flexibility in controlling the brightness of the connected LEDs. The high switching frequency also allows for the use of small inductors and capacitors, reducing the overall footprint and cost of the lighting solution.

The LT3518EUF#PBF comes in a 16-lead FE package, ensuring a compact design for space-constrained applications. Its robust feature set includes open LED protection, short-circuit protection, and thermal shutdown, which enhance the reliability and longevity of the end application. Additionally, the device has a unique True Color PWM™ feature that provides constant LED color with varying dimming levels, which is critical for high-end lighting applications where consistent color quality is essential.

For ease of use, the LT3518EUF#PBF offers internal compensation, which minimizes the number of external components required. The device also supports a wide range of LED configurations, including multiple LEDs in series or parallel, providing designers with the flexibility to tailor their lighting solutions to specific requirements.

In summary, the LT3518EUF#PBF from Linear Technology is a reliable, efficient, and flexible LED driver solution that meets the requirements of a broad array of lighting applications. With its high current capability, wide input voltage range, and comprehensive protection features, it stands out as a high-performance choice for LED driving needs.

You May Also Be Interested in

STMicroelectronics
IC LED DRVR LINEAR PWM 1.5A 8DFN
Lowest to $2.2858
ECAD model for STCS1PUR
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 150MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
Need more? Email Us
ECAD model for MP3367GR-P
Allegro MicroSystems, LLC
Lowest to $1.4631
ECAD model for A8435EESTR
Maxim Integrated
2MHz, High-Brightness LED Drivers with Integrated MOSFET and High-Side Current Sense
Lowest to $1.9557
ECAD model for MAX16822AASA+
Exar Corporation
Lowest to $4.3012
ECAD model for IML8684NL-ADJ-TR
Semtech Corporation
Lowest to $1.1902
ECAD model for SC606A
Renesas Electronics America
LED CONTROLLER DRIVER / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for R2A20134SP#W0
Monolithic Power Systems Inc.
IC LED DRIVER 8SOIC / LED Driver IC Output Dimming 8-SOIC
Need more? Email Us
ECAD model for MP4020GS-LF
Infineon Technologies
LED Driver
Lowest to $2.3940
ECAD model for BCR421U E6327

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1137 $50.2274
5+ $20.6061 $103.0305
8+ $19.9622 $159.6976
11+ $19.3182 $212.5002
14+ $18.6743 $261.4402
18+ $16.7425 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,210 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention