EN
  • EN
  • DE

LT3517HUF#TRPBF

Part No LT3517HUF#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 1.5A 16QFN / LED Driver 3 Segment 10000uA Supply Current Automotive 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series True Color PWM
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 1.5A (Switch)
Frequency 250kHz ~ 2.5MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 781110-LT3517HUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3517
Introduction Date November 28, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3517HUF#TRPBF CAD Model

Description

The LT3517HUF#TRPBF is a versatile, high-performance integrated circuit designed by Linear Technology, renowned for their precision in the field of analog electronics. This particular component is tailored for driving LEDs and is an ideal choice for a wide range of lighting applications due to its efficiency and reliability.

Key Features:

  • Wide Input Voltage Range: The device operates with an input voltage range from 3V to 30V, making it suitable for use in various applications, from low-voltage battery-powered operations to higher-voltage automotive or industrial systems.
  • Internal 45V/2.3A Switch: The LT3517HUF#TRPBF includes an internal 45V/2.3A switch, providing ample current for driving multiple LEDs in series, ensuring consistent brightness and performance.
  • Adjustable Frequency: Users can adjust the switching frequency from 250kHz to 2.5MHz, allowing optimization for efficiency or for the reduction of external component sizes.
  • PWM Dimming: The device supports PWM dimming, which provides precise control over LED brightness with high dimming ratios, essential for applications requiring variable light output.
  • Open LED Protection: It offers protection against open LED conditions, safeguarding the circuit in the event of a disconnected or faulty LED.
  • Thermal Protection: With built-in thermal protection, the LT3517HUF#TRPBF is designed to shut down in the event of overheating, preventing damage to the IC and extending its lifespan.

Applications:

The LT3517HUF#TRPBF is suitable for a variety of LED driving applications, including:

  • Automotive and Avionic Lighting
  • Display Backlighting
  • General Purpose LED Illumination
  • Signage and Decorative LED Lighting

Linear Technology's LT3517HUF#TRPBF is packaged in a 16-lead QFN package with a thermal pad for enhanced heat dissipation. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to create efficient, high-performance LED lighting solutions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4705 $59.7640
19+ $6.1296 $116.4624
30+ $5.9390 $178.1700
41+ $5.7473 $235.6393
52+ $5.5556 $288.8912
70+ $4.9804 $348.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess