EN
  • EN
  • DE

PCA9530D,118

Part No PCA9530D,118
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN DIM 25MA 8SO / LED Driver 500uA Supply Current 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Linear
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.3V
Voltage Supply MAX 5.5V
Output Current per Channel 25mA
Frequency 400kHz
Dimming I2C, SMBus
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 791479-PCA9530D,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9530
Introduction Date November 13, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PCA9530D,118 CAD Model

Description

The PCA9530D,118 is a sophisticated yet user-friendly 2-bit I²C-bus LED dimmer produced by NXP Semiconductors. This diminutive device is part of NXP's extensive range of interface products designed to facilitate communication between various components within electronic systems.

Housed in a compact SO8 package, the PCA9530D,118 is engineered to control LED brightness and on/off state through a digital interface, making it an ideal choice for a broad spectrum of applications, from status indicators to backlighting in consumer electronics, mobile devices, and automotive dashboards.

Key Features:

  • Interface: I²C-bus interface (SCL/SDA) with multiple device address options, enabling the connection of multiple devices to the same bus without conflict.
  • Output Drive Capability: Capable of sinking up to 25 mA on each output, allowing direct connection to LEDs.
  • Dimming Control: 256-step PWM (Pulse Width Modulation) control for precise dimming functionality.
  • Operating Voltage: Designed for a supply voltage range of 2.3V to 5.5V, accommodating a variety of logic levels and suitable for battery-operated devices.
  • Frequency: Programmable blink rate with a frequency range of 0.591 Hz to 152 Hz, providing versatility in visual signaling.
  • Temperature Range: Operational across a wide temperature range from -40°C to +85°C, ensuring reliability in diverse environments.
  • Package: Delivered in an SO8 package, optimized for minimal space consumption on PCBs.

Applications:

The PCA9530D,118 is not only perfect for driving LEDs but is also versatile enough to be integrated into a multitude of electronic systems. Its applications span across various sectors including, but not limited to, industrial controls, server and telecom infrastructure, home automation, and portable electronics.

Ordering and Compliance:

When ordering this LED dimmer, the part number PCA9530D,118 should be used to specify the product accurately. This device complies with the relevant international standards, ensuring its reliability and performance in both commercial and industrial settings.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6298 $57.0430
75+ $1.3373 $100.2975
120+ $1.2955 $155.4600
160+ $1.2537 $200.5920
210+ $1.2120 $254.5200
280+ $1.0866 $304.2480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess