Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Status Active
Connector Type USB - A, Stacked
Number of Contacts 8
Gender Receptacle
Specifications USB 2.0
Mounting Through Hole, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Lock
Temperature Range - Operating -55°C to 85°C
Number of Ports 2
Current Rating 1A per Contact
Voltage Rating 30VAC
Mating Cycles 1500
Contact Finish Gold or Gold-Palladium
Shell/Shielding Material Copper Alloy
Material Flammability Rating UL94 V-0
Insulation Color Black
Win Source Part Number 058113-5787745-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5787745-5 CAD Model

Description

5787745-5 Electronic Component

The 5787745-5 electronic component is designed to deliver high efficiency and reliability, suitable for both commercial and industrial applications.

  • Applications:
    • Renewable energy conversion
    • Signal processing units
    • Portable technology devices
    • Advanced computing systems
  • Features and Benefits:
    • Excellent thermal management
    • High-speed performance
    • Reliable under high load conditions
    • Eco-friendly manufacturing process
  • Additional Details:
    • Material: Recyclable composites
    • Dimensions: Slim profile design
    • Compliance: ISO certified
    • Manufacturer Warranty: 4 years

You May Also Be Interested in

Molex, LLC
0472669002
Need more? Email Us
ECAD model for 0472669002
Molex, LLC
HSAUTOLINK R/A HEADER ASS'Y-OPTI
Need more? Email Us
ECAD model for 1040870717
3M
CONN SHELL KIT FOR FIREWIRE RCPT / Connector Shell Kit For Firewire (IEEE 1394) Receptacles
Need more? Email Us
ECAD model for 3E306-3200-008
Amphenol
USB 3 TYPE A REC UPRIGHT
Need more? Email Us
ECAD model for 10132411-00011LF
GCT
MICRO B SKT, VERTICAL, SMT, 30",
Lowest to $0.5686
ECAD model for USB3160-30-0170-0-C
EDAC Inc.
CONN RCPT USB2.0 TYPEA 4POS VERT
Need more? Email Us
ECAD model for 690-004-660-013
Molex, LLC
USCAR MINI B USB HEADER VERTICAL / Connector Position
Need more? Email Us
ECAD model for 1040040715
Molex, LLC
CONN RCP MICRO HDMI 19POS SMD RA / HDMI - Micro Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.1730
ECAD model for 0467651301
JAE Electronics
CONN HDMI A 19 POS R/A / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $2.0639
ECAD model for DC1RS19JA7R550

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention