EN
  • EN
  • DE

LT3501IFE#TRA1PBF

Part No LT3501IFE#TRA1PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828530-LT3501IFE#TRA1PBF
Ultra Librarian 3D Model Ultra Librarian LT3501IFE#TRA1PBF CAD Model

Description

The LT3501IFE#TRA1PBF is a high-performance, quad-output, current mode PWM step-down DC/DC converter from Linear Technology. This robust and versatile component is designed to address a wide range of power supply requirements for various electronic applications, making it an ideal choice for designers looking for a reliable power solution.

Key Features

  • Quad Output Channels: The device includes four independent regulated outputs, allowing for multiple voltage rails from a single IC, simplifying design and reducing component count.
  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 25V, the LT3501IFE#TRA1PBF is suitable for applications powered from single-cell Li-Ion batteries, multi-cell batteries, or regulated 5V and 12V power rails.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 2.4MHz or synchronized to an external clock, allowing flexibility in optimizing efficiency, performance, and external component size.
  • Integrated Boost Diodes: Integrated boost diodes reduce the need for external components, thus saving board space and cost.
  • Robust Thermal Performance: The TSSOP-38 package with exposed pad for enhanced thermal performance ensures reliable operation even in thermally challenging environments.

Applications

The LT3501IFE#TRA1PBF is suitable for a variety of applications, including:

  • Industrial and Automotive Power Supplies
  • Distributed Power Systems
  • Telecommunication and Networking Equipment
  • Portable and Battery-Powered Devices

Protection Features

With built-in protection features, the LT3501IFE#TRA1PBF ensures safe operation under abnormal conditions. These include:

  • Overvoltage Protection: Safeguards the device and the load in case of an input voltage surge.
  • Current Mode Control: Provides excellent line and load transient response and cycle-by-cycle current limiting for additional safety.
  • Thermal Shutdown: Protects the IC from overheating, enhancing system reliability.

Overall, the LT3501IFE#TRA1PBF from Linear Technology is a comprehensive power management solution, combining efficiency, versatility, and protection in a compact package, making it an excellent choice for sophisticated multi-output power supply designs.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess