Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 175Mbps
Supply Voltage - Operating 3.15 V to 5.25 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 212496-SY87700VZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87700VZC CAD Model

Description

The SY87700VZC from Microchip Technology is a state-of-the-art high-speed interface logic integrated circuit designed for robust data transmission and signal conditioning. This device is part of Microchip's extensive portfolio of semiconductor solutions that cater to the ever-growing demand for faster and more reliable communication networks.

At the heart of the SY87700VZC is its capability to perform clock recovery and serialization/deserialization (SerDes) functions with precision. It is engineered to support a wide range of data rates, making it a versatile choice for various applications, including fiber optic transceivers, backplane interconnects, and high-speed data acquisition systems.

Key Features:

  • High Data Rate Flexibility: The SY87700VZC supports multiple data rates, allowing it to be used in diverse applications that require different transmission speeds.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes energy usage, which is critical for high-density systems and helps in reducing overall system costs.
  • Signal Integrity: The device includes advanced features for signal conditioning, such as programmable equalization and output de-emphasis, which help to maintain signal integrity over long distances and through challenging transmission media.
  • Integration: The integration of clock recovery and SerDes functions into a single chip simplifies design and can reduce the bill of materials for system developers.
  • Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SY87700VZC is built to meet high-quality standards, ensuring reliable performance in critical systems.

The SY87700VZC comes in a compact package and is designed for easy implementation into existing and new designs. Its flexibility and advanced features make it a go-to solution for designers looking to enhance the performance and reliability of their high-speed communication systems.

Whether you are developing solutions for telecommunications, data centers, or industrial automation, the SY87700VZC from Microchip Technology offers the performance and quality you need to keep your systems running at peak efficiency.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 24-QFN (4x4)
Lowest to $8.8637
ECAD model for 9FGV0241AKILF
Microchip Technology
2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Need more? Email Us
ECAD model for DSA557-0344FL0VAO
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
ECAD model for 932SQ420DKLF
Microchip Technology
2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Need more? Email Us
ECAD model for DSA557-0344FI1TVAO
Diodes Incorporated
IC CLOCK GENERATOR 32TQFN / PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)
Need more? Email Us
ECAD model for PI6LC4830ZHE
Semtech Corporation
IC CLK FREQ GEN VID GENLOCK
Need more? Email Us
ECAD model for GS4900BCNE3
IDT, Integrated Device Technology Inc
2.5V Wide Range Frequency Clock Driver (45MHz - 233MHz) | IC CLK BUF DDR 233MHZ 1CIRC
Lowest to $9.4033
ECAD model for 95V857AKLFT
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
ECAD model for RC19013AGNG#BB0
Microchip Technology
IC CLOCK GEN PCIE 20VFQFN
Need more? Email Us
ECAD model for DSC557-054444KI1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention