EN
  • EN
  • DE

LT3468ES5#TR

Part No LT3468ES5#TR
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHRGR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger
Operating Supply Current 5mA
Supply Voltage - Operating 2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 302839-LT3468ES5#TR
Ultra Librarian 3D Model Ultra Librarian LT3468ES5#TR CAD Model

Description

Linear Technology LT3468ES5#TR Step-Up DC/DC Converter

The LT3468ES5#TR from Linear Technology is a high-performance, compact step-up DC/DC converter specifically designed to drive LEDs. This device is a part of Linear Technology's extensive range of power management integrated circuits, and it is well-suited for applications requiring efficient power conversion for LED driving in a small footprint.

Key Features:

  • Integrated Schottky Diode: The LT3468ES5#TR comes with an integrated Schottky diode, which simplifies the circuit design and reduces external component count, thus saving board space and overall system costs.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.5V to 16V, making it versatile for various power supply configurations, from single-cell Li-Ion batteries to multi-cell alkaline/NiMH batteries or even automotive inputs.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, which allows for driving multiple LEDs in series, ensuring consistent brightness and performance across the LED string.
  • High Switching Frequency: The device features a high switching frequency of 1.2MHz, which enables the use of small, low-cost capacitors and inductors, further minimizing the solution footprint.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the overall system from damage due to excessive heat.

Applications:

  • LED Backlighting
  • Photoflash Capacitor Chargers
  • Organic LED (OLED) Displays
  • General Purpose Constant-Current Sources

The LT3468ES5#TR is available in a small 5-lead SOT-23 package, which is ideal for space-constrained applications. Its high level of integration and ease of use make it an excellent choice for designers looking to implement efficient power solutions in portable devices, industrial displays, and automotive lighting systems. With its robust design and Linear Technology's reputation for high-quality products, the LT3468ES5#TR is a reliable and cost-effective solution for LED driving applications.

Ordering the device in tape and reel format with the suffix "#TR" ensures compatibility with automated manufacturing processes, making it suitable for high-volume production. Overall, the LT3468ES5#TR is designed to meet the needs of modern, energy-conscious electronics requiring compact, efficient, and reliable LED driving solutions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0280 $50.7000
61+ $1.6640 $101.5040
94+ $1.6120 $151.5280
129+ $1.5600 $201.2400
166+ $1.5080 $250.3280
222+ $1.3520 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,802 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess