EN
  • EN
  • DE

LT2940CDD#PBF

Part No LT2940CDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CURRENT/POWER MONITOR 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current/Power Monitor
Operating Supply Current 3.5mA
Supply Voltage - Operating 6 V to 80 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 12-DFN (3x3)
Win Source Part Number 139774-LT2940CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT2940CDD#PBF CAD Model

Description

The LT2940CDD#PBF from Linear Technology is a multifunctional power management IC designed to simplify the monitoring and control of power within electronic systems. This component is particularly suited for applications requiring precise power measurement and operational efficiency, such as industrial controls, telecommunications, and computing systems.

Key Features

  • Power Measurement: The LT2940 is capable of measuring both current and voltage, providing real-time power calculation. This enables system designers to monitor power usage accurately, which is critical for optimizing energy consumption and managing thermal performance.
  • Wide Input Range: With an operating voltage range of 2.7V to 5.5V, the LT2940 can accommodate a variety of power supplies, ensuring flexibility across different platforms and applications.
  • Integrated Components: The device includes a high-side current sense amplifier, a multiplying DAC, and a precision voltage reference. These integrated features reduce the need for additional external components, saving space and cost on the PCB.
  • Output Flexibility: The LT2940 provides both analog and digital outputs. The analog output is proportional to power and can be used for real-time monitoring, while the digital output can interface with microcontrollers for more complex power management tasks.
  • Package: Housed in a compact 10-lead DFN package, the LT2940CDD#PBF is designed for space-constrained applications. Its small footprint is ideal for dense PCB layouts.

Applications

The LT2940CDD#PBF is versatile and can be used in a range of applications, including:

  • Power supply monitoring
  • Battery chargers and management systems
  • Portable devices
  • Network equipment
  • Computers and servers

With its comprehensive power measurement capabilities and compact design, the LT2940CDD#PBF from Linear Technology is an excellent choice for engineers looking to enhance the power management efficiency of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess