EN
  • EN
  • DE

LT1996ACMS#PBF

Part No LT1996ACMS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 560KHZ RRO 10MSOP / SP Amp Selectable Gain Amplifier Single R-R O/P ±18V/36V Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.12 V/μs
GBP - Gain Bandwidth Product 560kHz
-3db Bandwidth 38kHz
Current - Input Bias 2.5nA
Voltage - Input Offset 15μV
Operating Supply Current 130μA
Output Current per Channel 21mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 780828-LT1996ACMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1996
Introduction Date February 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1996ACMS#PBF CAD Model

Description

The LT1996ACMS#PBF is a high-precision operational amplifier from Linear Technology, designed to offer a unique blend of versatility and performance. This operational amplifier features a precision-matched, high-gain amplifier combined with a precision resistor network. The device is housed in a compact MSOP-10 package, making it suitable for space-constrained applications.

Key Features:

  • High Precision: The LT1996ACMS#PBF boasts outstanding DC precision with a maximum input offset voltage of 35µV and a maximum input offset voltage drift of 0.5µV/°C, ensuring accurate signal amplification over a wide temperature range.
  • Integrated Resistor Network: A unique feature of this amplifier is the onboard precision-matched resistor network which simplifies gain configurations and improves common-mode rejection ratio (CMRR), making it ideal for high-accuracy applications.
  • Wide Supply Range: It operates with a supply voltage range from 2.85V to 36V or ±2.85V to ±18V, accommodating a variety of power requirements and enabling its use in both single and dual supply operations.
  • Low Noise: The device exhibits low noise characteristics with an input noise voltage of 13nV/√Hz at 1kHz, making it suitable for sensitive signal processing tasks.
  • Flexible Gain Configuration: The LT1996ACMS#PBF allows for easy gain configuration without external resistors, which can be set internally from –1 to –10 or 1 to 10, providing design flexibility.
  • Robust Output Drive: With the ability to drive capacitive loads up to 10,000pF, the operational amplifier is designed to handle a variety of output demands.

Applications:

Due to its precision and versatility, the LT1996ACMS#PBF is ideal for a wide range of applications, including:

  • Instrumentation Amplifiers
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Test Equipment
  • Signal Conditioning
  • Process Control

With its combination of precision, integrated resistor network, and flexible gain options, the LT1996ACMS#PBF from Linear Technology is a top choice for designers seeking a reliable and high-performance operational amplifier for their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8606 $55.8180
70+ $1.5267 $106.8690
105+ $1.4790 $155.2950
140+ $1.4313 $200.3820
185+ $1.3836 $255.9660
245+ $1.2404 $303.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess