EN
  • EN
  • DE

LT1994IMS8

Part No LT1994IMS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description LOW NOISE, LOW DISTORTION FULLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Linear Technology
Package Bulk
Product Status Active
Type Differential
Applications Driver
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 623829-LT1994IMS8
Ultra Librarian 3D Model Ultra Librarian LT1994IMS8 CAD Model

Description

LT1994IMS8 - Precision, Low Noise, Low Distortion, Fully Differential Input/Output Amplifier

The LT1994IMS8 by Linear Technology is a high-performance, precision, fully differential input/output amplifier designed for a wide array of applications requiring precise signal conditioning. This versatile device is ideal for converting single-ended input signals to differential outputs, making it perfect for driving high-performance ADCs or for use in signal processing applications where noise and distortion must be minimized.

Key Features:

  • Low Noise: The LT1994IMS8 boasts an exceptionally low noise density of 3.9nV/√Hz at 1kHz, ensuring that signal integrity is maintained even in the most sensitive applications.
  • Low Distortion: With total harmonic distortion (THD) figures as low as -90dB at 1MHz, this amplifier provides clean amplification, preserving the original signal's fidelity.
  • High Linearity: The device's excellent linearity with a 3ppm max input offset voltage and a 2ppm/°C max input offset voltage drift ensures consistent performance over a wide temperature range.
  • Adjustable Gain: The gain of the LT1994IMS8 can be easily adjusted by external resistors, providing flexibility and precision in gain settings.
  • Wide Supply Range: It operates from a supply voltage range of 2.85V to 11V, accommodating various power supply configurations.

Applications:

  • Driving ADCs
  • Differential Signal Processing
  • Data Acquisition Systems
  • Active Filters
  • Buffering and Level Shifting

The LT1994IMS8 is available in an 8-lead MSOP package, providing a compact solution without compromising on performance. Its robust design and precision characteristics make it an excellent choice for designers looking to enhance their systems' signal integrity and accuracy.

For detailed specifications, application circuits, and additional information, refer to the official datasheet and product resources provided by Linear Technology.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4333 $52.1665
12+ $8.5607 $102.7284
19+ $8.2932 $157.5708
25+ $8.0257 $200.6425
33+ $7.7581 $256.0173
44+ $6.9556 $306.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess