EN
  • EN
  • DE

LT1886CS8#TRPBF

Part No LT1886CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 700MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 700MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Channel Output Current 800mA
Supply Voltage - Operating 4 V to 13 V, ±2 V to 6.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 102457-LT1886CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1886CS8#TRPBF CAD Model

Description

LT1886CS8#TRPBF - Dual Operational Amplifier

The LT1886CS8#TRPBF from Linear Technology is a high-performance dual operational amplifier (op-amp) that combines a wide range of features and capabilities to suit a variety of applications. This op-amp is designed to offer not only high speed and low noise but also a high output drive and a low distortion ratio, making it ideal for audio, video, and signal processing applications.

Key Features:

  • High Speed: The LT1886CS8#TRPBF features a fast slew rate and bandwidth, which allows it to handle rapid signal changes efficiently, making it suitable for high-speed amplifiers and filters.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clear signal transmission with minimal interference, which is critical in sensitive audio and instrumentation applications.
  • High Output Drive: Capable of delivering a high output current, the LT1886CS8#TRPBF can drive heavy loads without compromising performance, a necessity for driving headphones or other low impedance devices.
  • Low Distortion: The device boasts a low total harmonic distortion (THD) level, making it an excellent choice for high-fidelity audio applications where maintaining signal integrity is paramount.

Product Specifications:

  • Package: Comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability and stability across various environmental conditions.
  • Supply Voltage: It features a wide supply voltage range, accommodating various power supply requirements and making it versatile for different system designs.

The LT1886CS8#TRPBF dual operational amplifier is a reliable and versatile component that provides a combination of speed, precision, and power efficiency. Whether it's for professional audio equipment, data acquisition systems, or active filters, this op-amp is engineered to deliver top-notch performance and enhance the overall functionality of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess