EN
  • EN
  • DE

MIC5841YWM

Part No MIC5841YWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Serial-Input Latched Drivers | IC DVR LATCH 8BIT SER IN 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Serial
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOP (Wide)
Family Part Number MIC5841
Manufacturer Pack Quantity 41
MSL Level 2 (1 Year)
Win Source Part Number 1223225-MIC5841YWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5841YWM CAD Model

Description

Product Overview: MIC5841YWM from Microchip Technology

The MIC5841YWM is a high-quality integrated circuit produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is an 8-bit serial-input latched driver, which is designed to control LEDs, relays, and other devices that require high current, high voltage, and low saturation voltage.

Key Features

  • Integrated 8-Bit Serial-Input Latches: The device includes eight latches that provide an interface between microprocessors and high-voltage/high-current loads.
  • High-Voltage/High-Current Drive: With the capability to handle up to 50V and 500mA per channel, the MIC5841YWM can drive a wide range of loads effectively.
  • Low Saturation Voltage: The output saturation voltage is low, which helps in reducing power dissipation and improving efficiency.
  • Output Clamp Diodes: Clamp diodes are included for inductive transient suppression, which is particularly useful when driving inductive loads such as relays or motors.
  • CMOS, PMOS, NMOS, or TTL Compatibility: The input is compatible with various logic families, making it a versatile choice for interfacing with different microprocessors or microcontrollers.

Applications

The MIC5841YWM is ideal for a broad range of applications, including:

  • LED displays
  • Relay drivers
  • Stepper motor control
  • Industrial controls
  • General-purpose high-voltage/high-current switching

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5841YWM is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in a variety of environments and applications. The device is available in a wide-body 18-lead Small Outline Integrated Circuit (SOIC) package, providing a compact solution without compromising on functionality.

For more detailed information, datasheets, and support, customers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3214 $53.1424
33+ $3.1072 $102.5376
50+ $3.0000 $150.0000
72+ $2.7857 $200.5704
94+ $2.6786 $251.7884
117+ $2.5715 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,680 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess