EN
  • EN
  • DE

LT1795CSW#TRPBF

Part No LT1795CSW#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 65MHZ 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 65MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 29mA
Channel Output Current 1A
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 107340-LT1795CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1795CSW#TRPBF CAD Model

Description

Product Overview: LT1795CSW#TRPBF

The LT1795CSW#TRPBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This particular op-amp is part of a family of Linear Technology products that are engineered to meet the needs of a wide range of applications requiring high accuracy, stability, and reliability.

Key Features

  • Wide Supply Range: The LT1795CSW#TRPBF operates with a supply voltage range from 4.5V to 36V, making it versatile for both single and dual supply operations. This wide range allows it to be used in a variety of systems without the need for additional voltage regulation.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads, which is essential for applications such as driving cables or powering motors.
  • Low Distortion: It features low distortion characteristics, ensuring that the signal integrity is maintained, which is crucial for audio applications and precision measurement instruments.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism to protect it from damage due to overheating, enhancing its reliability and longevity.

Applications

The versatility of the LT1795CSW#TRPBF makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Audio equipment for its low noise and distortion.
  • Industrial control systems where precision and power are required.
  • Telecommunications equipment due to its robust performance over a wide range of supply voltages.
  • Automotive electronics where durability and reliability are paramount.

Product Specifications

  • Package: The op-amp is housed in a 16-lead wide body SOIC package, which allows for efficient heat dissipation and space-saving on PCBs.
  • Temperature Range: It is specified for operation from -40°C to 85°C, ensuring reliable performance in extreme conditions.
  • RoHS Compliant: The LT1795CSW#TRPBF is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

Linear Technology's LT1795CSW#TRPBF operational amplifier is an excellent choice for designers who require a robust, high-performance op-amp that can handle demanding applications while maintaining precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8455 $65.0730
13+ $8.8993 $115.6909
21+ $8.6209 $181.0389
28+ $8.3426 $233.5928
36+ $8.0654 $290.3544
48+ $7.2303 $347.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess