EN
  • EN
  • DE

LT1781ISW#TRPBF

Part No LT1781ISW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR 5V RS232 DUAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 129530-LT1781ISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1781ISW#TRPBF CAD Model

Description

Product Overview: LT1781ISW#TRPBF

The LT1781ISW#TRPBF is a high-performance, low-power RS232 transceiver IC from Linear Technology, designed to meet the stringent requirements of modern communication interfaces. This versatile chip integrates dual charge pumps along with drivers and receivers to facilitate full RS232 communication with minimal external components. It is an ideal solution for applications where space and power efficiency are critical.

Key Features

  • Robust Interface: The LT1781ISW#TRPBF is capable of withstanding ±10V on RS232 input/output lines, providing a robust interface that is resistant to the harsh conditions often encountered in industrial environments.
  • Low Power Operation: Designed with power-sensitive applications in mind, this transceiver operates with a supply current as low as 150µA, making it suitable for battery-powered and portable devices.
  • High Data Rates: This chip supports data rates up to 120kbps, ensuring compatibility with a wide range of communication speeds required by various RS232 applications.
  • Wide Supply Voltage Range: The LT1781ISW#TRPBF operates over a supply voltage range of 3.0V to 5.5V, providing flexibility in system design and ensuring compatibility with both 3.3V and 5V systems.
  • Electrostatic Discharge (ESD) Protection: It offers enhanced ESD protection for the RS232 I/O pins, safeguarding the device against electrostatic discharges which are common during handling and operation.

Applications

The LT1781ISW#TRPBF is suitable for a diverse array of applications that require reliable RS232 communication, including:

  • Portable or battery-powered equipment
  • Data acquisition systems
  • Industrial control and automation
  • GPS receivers
  • Point-of-sale terminals

Package and Quality

Packaged in a 16-lead wide-body SOIC, the LT1781ISW#TRPBF offers a compact footprint suitable for space-constrained applications. Linear Technology ensures high-quality standards, and this product is available in tape and reel packaging (TRPBF suffix), facilitating efficient assembly for high-volume production.

By integrating multiple functions into a single chip, the LT1781ISW#TRPBF from Linear Technology simplifies design, reduces board space, and enhances the reliability of RS232 communication interfaces in a wide range of applications.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess