Products specifications Report Issue?

Reference Date Code 03+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714964-LT1767EMS8E#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1767EMS8E#TR CAD Model

Description

Product Overview: LT1767EMS8E#TR

The LT1767EMS8E#TR is a high-performance step-down switching regulator from Linear Technology, an industry leader in analog integrated circuits. This advanced power management component is designed to convert higher input voltages to lower output voltages with efficiency, precision, and reliability. It is an ideal choice for a wide range of applications including telecommunications, networking systems, and portable electronic devices.

Key Features

  • Wide Input Voltage Range: The LT1767EMS8E#TR operates with an input voltage range from 2.5V to 16V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to the input voltage level, allowing for a wide array of power delivery options to meet specific circuit requirements.
  • High Efficiency: With its high efficiency up to 96%, this regulator ensures minimal power loss during operation, which is critical for battery-powered applications.
  • High Frequency Operation: The device operates at a switching frequency of 2.4MHz, enabling the use of small surface-mount inductors and capacitors, thus reducing the overall solution footprint.
  • Built-in Protection Features: It includes over-temperature protection and a current limit to safeguard the device and the system from excessive heat and current conditions.
  • Low Shutdown Current: The regulator features a low shutdown current of under 1µA, which significantly enhances battery life in portable applications.
  • MS8E Package: The LT1767EMS8E#TR is available in an MS8E package, which is compact and suitable for space-constrained applications.
  • Tape and Reel Packaging: The '#TR' suffix indicates that this product is offered in tape and reel packaging, which is ideal for automated assembly processes.

Applications

The versatility of the LT1767EMS8E#TR makes it well-suited for a variety of applications, including:

  • Portable Electronics
  • Networking Equipment
  • Industrial Supplies
  • Telecommunication Infrastructure
  • Automotive Electronics

With its robust feature set, the LT1767EMS8E#TR from Linear Technology stands out as a reliable and efficient solution for modern electronic power management challenges.

You May Also Be Interested in

Intel
DC and Switching Characteristics for MAX V Devices | IC CPLD 980MC 6.2NS 256FBGA
Lowest to $23.9394
ECAD model for 5M1270ZF256C5N
BCD Semiconductor Manufacturing Limited
CONSTANT VOLTAGE AND CONSTANT CURRENT CONTROLLER
Lowest to $0.1081
ECAD model for AP4306BKTR-E1
Analog Devices Inc.
DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Lowest to $117.4243
ECAD model for ADAU1445YSVZ-3A
Analog Devices Inc.
High Performance 4/8 Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16SOIC
Need more? Email Us
ECAD model for ADG438FBR
Hitachi, Ltd
SILICON NPN TRIPLE DIFFUSED PLANAR
Need more? Email Us
ECAD model for 2SC5207A
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $104.9254
ECAD model for ADXRS646TBGZ-EP
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Lowest to $0.6235
ECAD model for AP9478GM
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $9.3939
ECAD model for AD7943BRS
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
ECAD model for 0251.500MRT1L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0273 $50.2730
22+ $4.7091 $103.6002
33+ $4.5500 $150.1500
48+ $4.2319 $203.1312
62+ $4.0728 $252.5136
77+ $3.9137 $301.3549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,700 pieces
MOQ: 10 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention