EN
  • EN
  • DE

ADG438FBR

Part No ADG438FBR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Performance 4/8 Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 270Ohm
Channel-to-Channel Matching (ΔRon) 8.1Ohm
Supply Voltage , Single (V+) 15V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 230ns, 130ns
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 3pF, 22pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -93dB at 100kHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG438
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140234-ADG438FBR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG438FBR CAD Model

Description

The ADG438FBR from Analog Devices Inc. is a high-performance, monolithic CMOS analog multiplexer that features eight single-ended channels and bidirectional signal flow. It is a part of the robust ADG family known for its reliability and versatility in various applications, including data acquisition systems, test equipment, and communication systems.

Key Features

  • Channel Configuration: The device boasts an 8:1 single-ended channel configuration, allowing users to select any one of the eight available channels to pass a signal through a single output.
  • Low On Resistance: With an on resistance typically around 45 ohms, the ADG438FBR ensures minimal signal attenuation, making it ideal for precision applications.
  • Low Power Consumption: Designed for power-sensitive applications, this multiplexer operates with a single +5 V to +15 V supply or dual ±5 V to ±15 V supplies, providing flexibility in system design while conserving power.
  • High Off Isolation: The device features high off isolation (-75 dB at 100 kHz), which minimizes crosstalk between channels when they are not in use.
  • Low Crosstalk: At -80 dB (100 kHz), the ADG438FBR ensures minimal interference between channels, preserving signal integrity.
  • Fast Switching Times: The tON and tOFF are 175 ns and 145 ns, respectively, which allows for quick channel switching, making it suitable for applications requiring rapid signal routing.

Applications

The ADG438FBR is versatile and can be used in various applications such as:

  • Data acquisition systems
  • Audio and video switching
  • Automatic test equipment
  • Sample-hold systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG438FBR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of operating conditions.

Package and Availability

The ADG438FBR comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Check with authorized distributors or directly with Analog Devices Inc. for availability and pricing information.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5454 $50.1816
10+ $10.2937 $102.9370
16+ $9.9720 $159.5520
21+ $9.6504 $202.6584
27+ $9.3287 $251.8749
36+ $8.3636 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,447 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess