Products specifications Report Issue?

Reference Date Code 12+
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 714962-LT1761ES5-2.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1761ES5-2.0 CAD Model

Description

LT1761ES5-2.0 Low-Dropout Regulator

The LT1761ES5-2.0 is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to provide a stable and precise 2.0V output voltage. This compact and efficient LDO is an ideal solution for space-constrained applications requiring a clean and reliable power supply.

Key Features:

  • Low Dropout Voltage: The device offers an extremely low dropout voltage, which makes it suitable for applications with very low input-to-output voltage differentials.
  • High Output Accuracy: The LT1761ES5-2.0 provides excellent regulation, maintaining a tight output voltage accuracy of ±2% over line, load, and temperature variations.
  • Low Noise: With its low noise performance, this LDO is perfect for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Low Quiescent Current: The device features a low quiescent current, which enhances its suitability for battery-powered devices, helping to extend battery life.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard the device under conditions of excessive power dissipation.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types.

Applications:

The LT1761ES5-2.0 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Reference voltage sources
  • Power supplies for DSPs, microcontrollers, and other sensitive electronics
  • Automotive power supplies
  • Medical devices

Package Information:

The regulator is available in a small SOT-23 package, which is attractive for designs where board space is at a premium. The compact size of the LT1761ES5-2.0 does not compromise its performance, making it an excellent choice for portable applications.

Overall, the LT1761ES5-2.0 from Linear Technology is a reliable and efficient choice for designers looking to optimize their power management solutions in terms of space, performance, and power consumption.

You May Also Be Interested in

Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention