Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 1276585-UCC5631AMWPTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name UCC5631A
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC5631AMWPTR CAD Model

Description

The UCC5631AMWPTR is a state-of-the-art SCSI (Small Computer System Interface) terminator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced component is engineered to provide reliable termination for Single-Ended (SE) or LVD (Low Voltage Differential) SCSI buses. It is an essential part of ensuring that data integrity is maintained across SCSI connections, particularly in complex systems where multiple devices are interconnected.

Key Features:

  • Multi-Mode Operation: Capable of automatically operating in SE or LVD modes, the UCC5631AMWPTR offers versatility for a range of SCSI setups.
  • Hot-Plugging Support: This terminator is designed to support hot-plugging, which allows devices to be added or removed without the need to power down the SCSI bus.
  • Thermal Protection: With built-in thermal protection, the UCC5631AMWPTR ensures that the device and your system remain safe from potential overheating issues.
  • Voltage Regulation: The device includes an integrated voltage regulator to maintain stable operation even under varying power supply conditions.
  • Compatibility: It is compatible with a wide range of SCSI standards, making it a versatile choice for various applications.

Applications:

The UCC5631AMWPTR is ideal for use in a variety of systems that require robust and reliable SCSI connections. This includes servers, storage arrays, RAID systems, and other data-intensive applications where maintaining data integrity is critical. Its ability to support both SE and LVD modes makes it an excellent choice for systems that may undergo upgrades or changes in configuration.

Package and Quality:

Packaged in a 28-Pin TSSOP (Thin Shrink Small Outline Package), the UCC5631AMWPTR is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs. Texas Instruments ensures that their products meet the highest quality standards, and this SCSI terminator is no exception, providing reliable performance in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Lowest to $4.8322
ECAD model for DS2108S/T&R
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $8.3928
ECAD model for MAX13174ECAG+T
Maxim Integrated
SCSI Terminator
Need more? Email Us
ECAD model for DS21S07AE/T
Texas Instruments
9-LINE TO 5 VOLT SCSI ACTIVE TERMINATOR, REVERSE DISCONNECT | IC SCSI 9-LINE 3-5V TERM 16SOIC
Lowest to $4.2407
ECAD model for UCC5606DPTR
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $4.4785
ECAD model for UCC5640PW24TRG4
Texas Instruments
IC LVD SCSI TERMINATOR 24TSSOP
Lowest to $3.1150
ECAD model for UCC5680PW24TR
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.9802
ECAD model for LTC1344ACG#TRPBF
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3553
ECAD model for PACUSB-U1
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.8835
ECAD model for PACUSB-U2Y6

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention