Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 784190-LTC487CSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC487
Introduction Date January 25, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC487CSW#TRPBF CAD Model

Description

LTC487CSW#TRPBF - Low Power RS485 Interface Transceiver

The LTC487CSW#TRPBF is a high-performance RS485 interface transceiver from Linear Technology, designed to provide reliable, high-speed data communication with low power consumption. This transceiver is suitable for long-distance and multipoint data transmission applications, commonly found in industrial, networking, and telecommunications systems.

Key Features

  • Interface Type: RS485
  • Supply Voltage Range: 4.75V to 5.25V
  • Driver Output Voltage Differential: 1.5V minimum
  • Receiver Input Voltage Range: ±12V
  • Low Power Operation: ICC = 2.2mA Typ
  • High Speed: Up to 2.5Mbps data rate
  • Enhanced ESD Protection: ±10kV Human Body Model
  • Extended Temperature Range: Operating between 0°C to 70°C
  • Package Type: 14-Lead Plastic SOIC
  • Lead-Free and RoHS Compliant

Product Advantages

The LTC487CSW#TRPBF is engineered to provide robust communication in harsh environments. Its extended common-mode range (±12V) and enhanced ESD protection make it highly resistant to electrical noise and transient voltage spikes, ensuring data integrity and reducing the risk of damage to the transceiver. The low operating current and shutdown features make it an energy-efficient choice for battery-powered and energy-sensitive applications.

Applications

With its ability to support high data rates and its rugged design, the LTC487CSW#TRPBF is ideal for a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Remote data acquisition
  • Factory automation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC487CSW#TRPBF is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance over its operational lifespan. Additionally, being RoHS compliant, it adheres to environmental standards, reducing hazardous substances in electronic components.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for TRS202EIDW
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SOIC
Need more? Email Us
ECAD model for MAX3223ECDW
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $16.2986
ECAD model for AMIS42670ICAH2G
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2021AT-330E/MD
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8UMAX
Need more? Email Us
ECAD model for MAX14783EGUA+
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $2.4593
ECAD model for ISL32601EFUZ-T7A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0741 $74.1482
4+ $30.4198 $121.6792
6+ $29.4692 $176.8152
8+ $28.5185 $228.1480
10+ $27.5679 $275.6790
13+ $24.7161 $321.3093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 384 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention