EN
  • EN
  • DE

LT1715CMS#PBF

Part No LT1715CMS#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 150MHZ DUAL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 12 V
Voltage - Input Offset (Max) 2.5mV @ ±5V
Current - Input Bias (Max) 6μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 9ns
Hysteresis 6mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 072317-LT1715CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1715CMS#PBF CAD Model

Description

Linear Technology's LT1715CMS#PBF High Speed, Dual Comparator

The LT1715CMS#PBF is a precision high-speed dual comparator from Linear Technology, designed to deliver fast and stable performance for a wide array of applications. This component stands out for its rapid response times and low voltage operation, making it an ideal choice for system designs requiring quick decision-making capabilities, such as zero-crossing detectors, level shifters, and high-speed triggers.

Key Features

  • Fast Propagation Delay: With a typical propagation delay of just 4.5ns, the LT1715 is exceptionally quick, ensuring that systems can respond to input changes almost instantaneously.
  • Dual Comparators: The device includes two independent comparators, providing flexibility in design and the ability to monitor two separate signals simultaneously.
  • Low Voltage Operation: It operates from a 2.7V to 7V supply, making it versatile for both single and dual supply operations and suitable for battery-powered devices.
  • Over-The-Top® Input Range: The unique input range allows the signal to extend 44V above the negative supply, enabling direct interfacing with high voltage signals without using additional level-shifting circuitry.
  • Low Power Consumption: Despite its speed, the LT1715 maintains low power consumption, which is critical for portable and energy-sensitive applications.

Applications

The LT1715CMS#PBF is a versatile component that can be used in various high-speed signal processing tasks. Its applications include:

  • High-Speed Timing Circuits
  • Line Receivers
  • Window Comparators
  • Pulse and Square Wave Shapers
  • ADC Converters
  • Zero-Crossing Detectors

Package and Quality

The device comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. The LT1715CMS#PBF is also part of Linear Technology's high-reliability product lineup, ensuring consistent performance and durability across various conditions.

With its combination of speed, precision, and low power consumption, the LT1715CMS#PBF high-speed dual comparator is a top-tier solution for designers looking to enhance the responsiveness and efficiency of their electronic systems.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0076 $51.0228
8+ $13.9549 $111.6392
12+ $13.5188 $162.2256
16+ $13.0828 $209.3248
20+ $12.6467 $252.9340
27+ $11.3384 $306.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess